Teguar Corporation 12" Fanless Panel PC TP-5045-12

Description
The TP-5045-12 fanless panel PC offers superior processing power with the latest Intel 6th generation core i3/i5 CPUs with long life cycle support. The unique compact thermal design includes a rugged die cast aluminum enclosure for fanless operation and durability in high shock and vibration settings. With up to 16GB of DDR4 memory, the TP-5045-12 fanless panel PC is a great solution for most Windows or Linux based applications. An optional PoE (Power over Ethernet) GbE LAN port can be added to simplify cabling. Also, a sunlight readable touchscreen option can be chosen where a high brightness screen is needed. The TP-5045-12 is great solution for applications such as a data hub for your IoT / IIoT sensors and to run your ERP (Enterprise Resource Planning) software. 12.1” Full Flat Panel Touchscreen Intel 6th Gen. Core i3/i5 CPU DDR4 2133MHz Memory, up to 16GB Fanless Aluminum Housing with IP66 Protected Front Sunlight Readable LCD Option Optional PoE LAN Port for System Power Wide Range 9-36V DC Power Input
Description
The TP-5045-12 fanless panel PC offers superior processing power with the latest Intel 6th generation core i3/i5 CPUs with long life cycle support. The unique compact thermal design includes a rugged die cast aluminum enclosure for fanless operation and durability in high shock and vibration settings. With up to 16GB of DDR4 memory, the TP-5045-12 fanless panel PC is a great solution for most Windows or Linux based applications. An optional PoE (Power over Ethernet) GbE LAN port can be added to simplify cabling. Also, a sunlight readable touchscreen option can be chosen where a high brightness screen is needed. The TP-5045-12 is great solution for applications such as a data hub for your IoT / IIoT sensors and to run your ERP (Enterprise Resource Planning) software. 12.1” Full Flat Panel Touchscreen Intel 6th Gen. Core i3/i5 CPU DDR4 2133MHz Memory, up to 16GB Fanless Aluminum Housing with IP66 Protected Front Sunlight Readable LCD Option Optional PoE LAN Port for System Power Wide Range 9-36V DC Power Input

Suppliers

Company
Product
Description
Supplier Links
12
Charlotte, NC, United States
12" Fanless Panel PC
TP-5045-12
12" Fanless Panel PC TP-5045-12
The TP-5045-12 fanless panel PC offers superior processing power with the latest Intel 6th generation core i3/i5 CPUs with long life cycle support. The unique compact thermal design includes a rugged die cast aluminum enclosure for fanless operation and durability in high shock and vibration settings. With up to 16GB of DDR4 memory, the TP-5045-12 fanless panel PC is a great solution for most Windows or Linux based applications. An optional PoE (Power over Ethernet) GbE LAN port can be added to simplify cabling. Also, a sunlight readable touchscreen option can be chosen where a high brightness screen is needed. The TP-5045-12 is great solution for applications such as a data hub for your IoT / IIoT sensors and to run your ERP (Enterprise Resource Planning) software. 12.1” Full Flat Panel Touchscreen Intel 6th Gen. Core i3/i5 CPU DDR4 2133MHz Memory, up to 16GB Fanless Aluminum Housing with IP66 Protected Front Sunlight Readable LCD Option Optional PoE LAN Port for System Power Wide Range 9-36V DC Power Input

The TP-5045-12 fanless panel PC offers superior processing power with the latest Intel 6th generation core i3/i5 CPUs with long life cycle support. The unique compact thermal design includes a rugged die cast aluminum enclosure for fanless operation and durability in high shock and vibration settings. With up to 16GB of DDR4 memory, the TP-5045-12 fanless panel PC is a great solution for most Windows or Linux based applications. An optional PoE (Power over Ethernet) GbE LAN port can be added to simplify cabling. Also, a sunlight readable touchscreen option can be chosen where a high brightness screen is needed. The TP-5045-12 is great solution for applications such as a data hub for your IoT / IIoT sensors and to run your ERP (Enterprise Resource Planning) software.

  • 12.1” Full Flat Panel Touchscreen
  • Intel 6th Gen. Core i3/i5 CPU
  • DDR4 2133MHz Memory, up to 16GB
  • Fanless Aluminum Housing with IP66 Protected Front
  • Sunlight Readable LCD Option
  • Optional PoE LAN Port for System Power
  • Wide Range 9-36V DC Power Input
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TP-5045-12
Product Name 12" Fanless Panel PC
Display Size 12.1 inch (307.34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Karbon 801 Low-Profile High-Performance Rugged Computer - K801 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Core
Main Memory 64.00 GB
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Powerful industrial PC - ibaIPC-Fanless - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
21.5
Specs
Display Size 21.5 inch (546.10 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux, Android
Processor Intel 386 Family; Intel® Celeron® J6412 2.00 GHz, Quad core
View Details
3 suppliers