Teguar Corporation 10" Fanless Panel PC TP-A945-10

Description
Where cloud connectivity is used in a mobile device environment, these 10” android touch screen panel pcs are and ideal solutions. The TP-A945-10 enables you to easily connect to sensors and logging devices. With more processing power then a PLC and less expense than a windows-based PC, a TP-A945-10 hits the sweet spot of functionality and price. The rugged fanless design is IP65 front rated to endure factory floor and high traffic user demands. 10.1" True Flat Panel Touch Screen Panel ARM Cortex A9 Processor IP65 Protected Front Bezel Wide Range Power Input Onboard DDR3 1GB Memory Onboard 4GB eMMC Flash Fanless Design
Description
Where cloud connectivity is used in a mobile device environment, these 10” android touch screen panel pcs are and ideal solutions. The TP-A945-10 enables you to easily connect to sensors and logging devices. With more processing power then a PLC and less expense than a windows-based PC, a TP-A945-10 hits the sweet spot of functionality and price. The rugged fanless design is IP65 front rated to endure factory floor and high traffic user demands. 10.1" True Flat Panel Touch Screen Panel ARM Cortex A9 Processor IP65 Protected Front Bezel Wide Range Power Input Onboard DDR3 1GB Memory Onboard 4GB eMMC Flash Fanless Design

Suppliers

Company
Product
Description
Supplier Links
10
Charlotte, NC, United States
10" Fanless Panel PC
TP-A945-10
10" Fanless Panel PC TP-A945-10
Where cloud connectivity is used in a mobile device environment, these 10” android touch screen panel pcs are and ideal solutions. The TP-A945-10 enables you to easily connect to sensors and logging devices. With more processing power then a PLC and less expense than a windows-based PC, a TP-A945-10 hits the sweet spot of functionality and price. The rugged fanless design is IP65 front rated to endure factory floor and high traffic user demands. 10.1" True Flat Panel Touch Screen Panel ARM Cortex A9 Processor IP65 Protected Front Bezel Wide Range Power Input Onboard DDR3 1GB Memory Onboard 4GB eMMC Flash Fanless Design

Where cloud connectivity is used in a mobile device environment, these 10” android touch screen panel pcs are and ideal solutions. The TP-A945-10 enables you to easily connect to sensors and logging devices. With more processing power then a PLC and less expense than a windows-based PC, a TP-A945-10 hits the sweet spot of functionality and price. The rugged fanless design is IP65 front rated to endure factory floor and high traffic user demands.

  • 10.1" True Flat Panel Touch Screen Panel
  • ARM Cortex A9 Processor
  • IP65 Protected Front Bezel
  • Wide Range Power Input
  • Onboard DDR3 1GB Memory
  • Onboard 4GB eMMC Flash
  • Fanless Design
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TP-A945-10
Product Name 10" Fanless Panel PC
Display Size 10.1 inch (256.54 mm)
Processor Arm Cortex A9
Speed 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
Karbon 801 Low-Profile High-Performance Rugged Computer - K801 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Core
Main Memory 64.00 GB
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
21.5
Specs
Display Size 21.5 inch (546.10 mm)
Operating System Microsoft® Windows 10 LTSC, Microsoft® Windows 11, Linux
Processor Intel 386 Family; Intel® Core™ i7-1185G7E 1.8GHz Quad core
View Details
2 suppliers
POLARIS PROFESSIONAL II - polaris professional 2 panel pc - BARTEC
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details