Teguar Corporation 10" Waterproof Computer TS-4010-10

Description
The TS-4010-10 is an IP69K and NEMA 4X rated computer designed for food and beverage manufacturing, pharmaceutical manufacturing, and similar types of environments. This waterproof PC can withstand airborne particles and liquids, including cleaning chemicals often used in sterile environments. The TS-4010-10 has M12 waterproof connectors made with anti-corrosion metal, to ensure the design is fully waterproof. The Intel quad core processer is ideal for use with software frequently used in the food and beverage industries such as ERP and MES software and other software used for live tracking of data. With a 10.4” fully flush screen and a very thin profile, the TS-4010-10 provides a compact, clean and bright look to your work setting. 10.4” 4:3 Aspect Ratio Touchscreen Intel Celeron Quad Core Processor Stainless Steel NEMA 4X / IP66 Enclosure IP66 and IP69K Rated M12 Metal I/O Connectors Fully Sealed and Fanless
Description
The TS-4010-10 is an IP69K and NEMA 4X rated computer designed for food and beverage manufacturing, pharmaceutical manufacturing, and similar types of environments. This waterproof PC can withstand airborne particles and liquids, including cleaning chemicals often used in sterile environments. The TS-4010-10 has M12 waterproof connectors made with anti-corrosion metal, to ensure the design is fully waterproof. The Intel quad core processer is ideal for use with software frequently used in the food and beverage industries such as ERP and MES software and other software used for live tracking of data. With a 10.4” fully flush screen and a very thin profile, the TS-4010-10 provides a compact, clean and bright look to your work setting. 10.4” 4:3 Aspect Ratio Touchscreen Intel Celeron Quad Core Processor Stainless Steel NEMA 4X / IP66 Enclosure IP66 and IP69K Rated M12 Metal I/O Connectors Fully Sealed and Fanless

Suppliers

Company
Product
Description
Supplier Links
10
Charlotte, NC, United States
10" Waterproof Computer
TS-4010-10
10" Waterproof Computer TS-4010-10
The TS-4010-10 is an IP69K and NEMA 4X rated computer designed for food and beverage manufacturing, pharmaceutical manufacturing, and similar types of environments. This waterproof PC can withstand airborne particles and liquids, including cleaning chemicals often used in sterile environments. The TS-4010-10 has M12 waterproof connectors made with anti-corrosion metal, to ensure the design is fully waterproof. The Intel quad core processer is ideal for use with software frequently used in the food and beverage industries such as ERP and MES software and other software used for live tracking of data. With a 10.4” fully flush screen and a very thin profile, the TS-4010-10 provides a compact, clean and bright look to your work setting. 10.4” 4:3 Aspect Ratio Touchscreen Intel Celeron Quad Core Processor Stainless Steel NEMA 4X / IP66 Enclosure IP66 and IP69K Rated M12 Metal I/O Connectors Fully Sealed and Fanless

The TS-4010-10 is an IP69K and NEMA 4X rated computer designed for food and beverage manufacturing, pharmaceutical manufacturing, and similar types of environments. This waterproof PC can withstand airborne particles and liquids, including cleaning chemicals often used in sterile environments. The TS-4010-10 has M12 waterproof connectors made with anti-corrosion metal, to ensure the design is fully waterproof. The Intel quad core processer is ideal for use with software frequently used in the food and beverage industries such as ERP and MES software and other software used for live tracking of data. With a 10.4” fully flush screen and a very thin profile, the TS-4010-10 provides a compact, clean and bright look to your work setting.

  • 10.4” 4:3 Aspect Ratio Touchscreen
  • Intel Celeron Quad Core Processor
  • Stainless Steel NEMA 4X / IP66 Enclosure
  • IP66 and IP69K Rated
  • M12 Metal I/O Connectors
  • Fully Sealed and Fanless
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TS-4010-10
Product Name 10" Waterproof Computer
Display Size 10.4 inch (264.16 mm)
Processor Intel 386 Family
Speed 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
POLARIS PROFESSIONAL 10.4
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details