Teguar Corporation 15.6" Medical All-in-One Computer TM-5040-16

Description
The TM-5040-16 is a medical-grade all-in-one PC with a 15.6” widescreen touch display. Running the latest Skylake i3/i5 processors and a fanless cooling system, this unit is ready for reliable use in any healthcare facility. Choose from a resistive touchscreen or a projected capacitive interface. The unit housing has anti-bacterial properties to stop the growth of germs. Each computer is EN/UL 60601-1 medically certified. 15.6" True Flat IP65 Protected Touchscreen Intel Skylake i3/i5 Dual-core CPU Silent & Fanless Cooling System fTPM 2.0, Intel® vPro™ Technology Supported Anti-bacterial Plastic Housing IEC 60601-1 4th Edition Medical Certification
Description
The TM-5040-16 is a medical-grade all-in-one PC with a 15.6” widescreen touch display. Running the latest Skylake i3/i5 processors and a fanless cooling system, this unit is ready for reliable use in any healthcare facility. Choose from a resistive touchscreen or a projected capacitive interface. The unit housing has anti-bacterial properties to stop the growth of germs. Each computer is EN/UL 60601-1 medically certified. 15.6" True Flat IP65 Protected Touchscreen Intel Skylake i3/i5 Dual-core CPU Silent & Fanless Cooling System fTPM 2.0, Intel® vPro™ Technology Supported Anti-bacterial Plastic Housing IEC 60601-1 4th Edition Medical Certification

Suppliers

Company
Product
Description
Supplier Links
15.6
Charlotte, NC, United States
15.6" Medical All-in-One Computer
TM-5040-16
15.6" Medical All-in-One Computer TM-5040-16
The TM-5040-16 is a medical-grade all-in-one PC with a 15.6” widescreen touch display. Running the latest Skylake i3/i5 processors and a fanless cooling system, this unit is ready for reliable use in any healthcare facility. Choose from a resistive touchscreen or a projected capacitive interface. The unit housing has anti-bacterial properties to stop the growth of germs. Each computer is EN/UL 60601-1 medically certified. 15.6" True Flat IP65 Protected Touchscreen Intel Skylake i3/i5 Dual-core CPU Silent & Fanless Cooling System fTPM 2.0, Intel® vPro™ Technology Supported Anti-bacterial Plastic Housing IEC 60601-1 4th Edition Medical Certification

The TM-5040-16 is a medical-grade all-in-one PC with a 15.6” widescreen touch display. Running the latest Skylake i3/i5 processors and a fanless cooling system, this unit is ready for reliable use in any healthcare facility. Choose from a resistive touchscreen or a projected capacitive interface. The unit housing has anti-bacterial properties to stop the growth of germs. Each computer is EN/UL 60601-1 medically certified.

  • 15.6" True Flat IP65 Protected Touchscreen
  • Intel Skylake i3/i5 Dual-core CPU
  • Silent & Fanless Cooling System
  • fTPM 2.0, Intel® vPro™ Technology Supported
  • Anti-bacterial Plastic Housing
  • IEC 60601-1 4th Edition Medical Certification
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TM-5040-16
Product Name 15.6" Medical All-in-One Computer
Computer Type Medical
Display Size 15.6 inch (396.24 mm)
Processor Intel 386 Family
Speed 2300 to 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 7650407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.5 inch (266.70 mm)
General Features Handheld or Portable
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details