Teguar Corporation 8" Medical Tablet PC TMT-4391-08

Description
The TMT-4391-08 was designed with patient safety in mind. This medical tablet has an easy-to-clean, IP65 rated bezel and fanless cooling system that prevents the spread of dust and germs. The resistive touch screen is responsive even when wearing standard medical gloves. A second expansion port allows for a diverse set of add-on modules which include a magnetic stripe reader, smart card reader, and barcode scanner, making it fast and easy for medical staff to get patient related information. The TMT-4391-08 comes standard with Wi-Fi, Bluetooth, GPS and even an HDMI output. This tablet has two docking options that provide further expansion capabilities to expand I/O and multi-bay charging options. This stylish and compact medical tablet is the premier device for mobile computing in medical care environments. 8” Anti-Fingerprint, Anti-Glare, Scratch-Resistant Touch Screen Efficient Intel Cherrytrail CPU Removable Battery With 8+ Hour Run Time Dual Operating System Option (Windows 10/Android 6.0) 60601-1 4th Ed. Medically Certified Antimicrobial Housing Optional Barcode Scanner, LAN, COM and MSR
Description
The TMT-4391-08 was designed with patient safety in mind. This medical tablet has an easy-to-clean, IP65 rated bezel and fanless cooling system that prevents the spread of dust and germs. The resistive touch screen is responsive even when wearing standard medical gloves. A second expansion port allows for a diverse set of add-on modules which include a magnetic stripe reader, smart card reader, and barcode scanner, making it fast and easy for medical staff to get patient related information. The TMT-4391-08 comes standard with Wi-Fi, Bluetooth, GPS and even an HDMI output. This tablet has two docking options that provide further expansion capabilities to expand I/O and multi-bay charging options. This stylish and compact medical tablet is the premier device for mobile computing in medical care environments. 8” Anti-Fingerprint, Anti-Glare, Scratch-Resistant Touch Screen Efficient Intel Cherrytrail CPU Removable Battery With 8+ Hour Run Time Dual Operating System Option (Windows 10/Android 6.0) 60601-1 4th Ed. Medically Certified Antimicrobial Housing Optional Barcode Scanner, LAN, COM and MSR

Suppliers

Company
Product
Description
Supplier Links
8
Charlotte, NC, United States
8" Medical Tablet PC
TMT-4391-08
8" Medical Tablet PC TMT-4391-08
The TMT-4391-08 was designed with patient safety in mind. This medical tablet has an easy-to-clean, IP65 rated bezel and fanless cooling system that prevents the spread of dust and germs. The resistive touch screen is responsive even when wearing standard medical gloves. A second expansion port allows for a diverse set of add-on modules which include a magnetic stripe reader, smart card reader, and barcode scanner, making it fast and easy for medical staff to get patient related information. The TMT-4391-08 comes standard with Wi-Fi, Bluetooth, GPS and even an HDMI output. This tablet has two docking options that provide further expansion capabilities to expand I/O and multi-bay charging options. This stylish and compact medical tablet is the premier device for mobile computing in medical care environments. 8” Anti-Fingerprint, Anti-Glare, Scratch-Resistant Touch Screen Efficient Intel Cherrytrail CPU Removable Battery With 8+ Hour Run Time Dual Operating System Option (Windows 10/Android 6.0) 60601-1 4th Ed. Medically Certified Antimicrobial Housing Optional Barcode Scanner, LAN, COM and MSR

The TMT-4391-08 was designed with patient safety in mind. This medical tablet has an easy-to-clean, IP65 rated bezel and fanless cooling system that prevents the spread of dust and germs. The resistive touch screen is responsive even when wearing standard medical gloves. A second expansion port allows for a diverse set of add-on modules which include a magnetic stripe reader, smart card reader, and barcode scanner, making it fast and easy for medical staff to get patient related information. The TMT-4391-08 comes standard with Wi-Fi, Bluetooth, GPS and even an HDMI output. This tablet has two docking options that provide further expansion capabilities to expand I/O and multi-bay charging options. This stylish and compact medical tablet is the premier device for mobile computing in medical care environments.

  • 8” Anti-Fingerprint, Anti-Glare, Scratch-Resistant Touch Screen
  • Efficient Intel Cherrytrail CPU
  • Removable Battery With 8+ Hour Run Time
  • Dual Operating System Option (Windows 10/Android 6.0)
  • 60601-1 4th Ed. Medically Certified
  • Antimicrobial Housing
  • Optional Barcode Scanner, LAN, COM and MSR
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Handheld and Portable Computers
Product Number TMT-4391-08
Product Name 8" Medical Tablet PC
Device Type Tablet; Medical
Processor Intel 386 Family
Main Memory 2.00 to 4.00 GB
Unlock Full Specs
to access all available technical data

Similar Products

Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
 - 7650407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Tablet
Display Size 10.5 inch (266.70 mm)
View Details
Surface Laptop -  - Microsoft Corp.
Microsoft Corp.
Specs
Operating System Microsoft®
Processor Intel 386 Family
Main Memory 4.00 to 16.00 GB
View Details