Teguar Corporation Datasheets for Tablet Computers
Tablet computers are notebook computers with a liquid crystal display (LCD) on which the user can write using a special-purpose pen, or stylus.
Tablet Computers: Learn more
| Product Name | Notes |
|---|---|
| The TMT-4391-08 was designed with patient safety in mind. This medical tablet has an easy-to-clean, IP65 rated bezel and fanless cooling system that prevents the spread of dust and germs. | |
| The TRT-4380-08 is a fanless rugged tablet with an Intel quad core processor. This industrial tablet PC is fully waterproof, with an IP67 rating, and also complies with Military Standard... | |
| The TRT-4380-10 is a 10" fanless rugged tablet with an Intel Cherrytrail processor. It is IP65 waterproof and dustproof rated, as well as complying with MIL-STD-810G to protect from shocks,... | |
| The TRT-4380-12 is a fanless rugged tablet with a 12" full HD touchscreen! It features the Intel Cherrytrail processor and is IP65 waterproof rated, as well as complying with MIL-STD-810G... | |
| The TRT-5180-12 is a full IP65 protected ten point projective capacitive 12” touchscreen tablet which is ideal for field use in industrial conditions. The hot-swappable battery facilitates 24/7 operation with... | |
| The TRT-A5380-08 is a fully rugged, 8 inch tablet. It's Android 8.1 operating system gives this tablet a user-friendly interface that can easily integrate with your other devices. This industrial... | |
| The TRT-A5380-08S is an ultra slim, rugged tablet with an 8” DragonTrail Glass Projective Capacitive touchscreen. You can take this tablet wherever you go. It is IP67 fully waterproof and... | |
| The TRT-A5380-10 is a fully rugged, 10 inch industrial-grade tablet built to withstand the elements. It's Android 8.1 operating system gives this tablet a user-friendly interface that can easily integrate... | |
| The TRT-A5380-10S Slim Rugged Tablet is compact and rugged, with a 10” scratch resistant touchscreen. This tablet is MIL-STD-810G certified and IP65 waterproof rated, with the option to upgrade to... | |
| The TRT-Q5380-10 Android Rugged Tablet is built for tough environments in industries like construction, transportation, field services, inventory management, and more. With this powerful Qualcomm chipset, this tablet will allow... | |
| This rugged tablet is built to withstand rigorous, long-term operation in the toughest environments. The tablet’s IP65 rated bezel protects its Intel Kabylake Dual Core processer from water, humidity, dust... |