Teguar Corporation 15" Android Panel PC TP-A945-15

Description
The TP-A945-15 Android panel PC is a lower cost alternative to traditional Windows panel PCs. All the benefits of the android platform are rolled into the benefits of industrial panel pcs. The 15” P-Cap or resistive panel touch screen is front rated IP65 and has a fanless design so it can handle constant use in dusty environments. The onboard 4GB eMMC Flash gives you needed speed at the right time to smoothly run your IIoT and the Android 6.0 Marshmallow OS releases the full capabilities of the platform to developers. 15" True Flat Panel Touch Screen Panel ARM Cortex A9 CPU IP65 Protected Front Bezel Wide Range Power Input Onboard 4GB eMMC Flash Onboard DDR3 1GB Memory Fanless Design
Description
The TP-A945-15 Android panel PC is a lower cost alternative to traditional Windows panel PCs. All the benefits of the android platform are rolled into the benefits of industrial panel pcs. The 15” P-Cap or resistive panel touch screen is front rated IP65 and has a fanless design so it can handle constant use in dusty environments. The onboard 4GB eMMC Flash gives you needed speed at the right time to smoothly run your IIoT and the Android 6.0 Marshmallow OS releases the full capabilities of the platform to developers. 15" True Flat Panel Touch Screen Panel ARM Cortex A9 CPU IP65 Protected Front Bezel Wide Range Power Input Onboard 4GB eMMC Flash Onboard DDR3 1GB Memory Fanless Design

Suppliers

Company
Product
Description
Supplier Links
15
Charlotte, NC, United States
15" Android Panel PC
TP-A945-15
15" Android Panel PC TP-A945-15
The TP-A945-15 Android panel PC is a lower cost alternative to traditional Windows panel PCs. All the benefits of the android platform are rolled into the benefits of industrial panel pcs. The 15” P-Cap or resistive panel touch screen is front rated IP65 and has a fanless design so it can handle constant use in dusty environments. The onboard 4GB eMMC Flash gives you needed speed at the right time to smoothly run your IIoT and the Android 6.0 Marshmallow OS releases the full capabilities of the platform to developers. 15" True Flat Panel Touch Screen Panel ARM Cortex A9 CPU IP65 Protected Front Bezel Wide Range Power Input Onboard 4GB eMMC Flash Onboard DDR3 1GB Memory Fanless Design

The TP-A945-15 Android panel PC is a lower cost alternative to traditional Windows panel PCs. All the benefits of the android platform are rolled into the benefits of industrial panel pcs. The 15” P-Cap or resistive panel touch screen is front rated IP65 and has a fanless design so it can handle constant use in dusty environments. The onboard 4GB eMMC Flash gives you needed speed at the right time to smoothly run your IIoT and the Android 6.0 Marshmallow OS releases the full capabilities of the platform to developers.

  • 15" True Flat Panel Touch Screen Panel
  • ARM Cortex A9 CPU
  • IP65 Protected Front Bezel
  • Wide Range Power Input
  • Onboard 4GB eMMC Flash
  • Onboard DDR3 1GB Memory
  • Fanless Design
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TP-A945-15
Product Name 15" Android Panel PC
Display Size 15.0 inch (381.00 mm)
Processor Arm Cortex A9
Speed 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 7650407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.5 inch (266.70 mm)
General Features Handheld or Portable
View Details
Control Panel with Integrated Computer Unit and Touch Screen - IPC7 - IPC10 - IPC15 - IPC24 - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details