Teguar Corporation 15" Waterproof Computer TS-4010-15

Description
The TS-4010-15 is a fully waterproof stainless steel PC designed for food and beverage manufacturing plants and similar types of settings. This IP69K rated PC can withstand airborne particles, hot water, and cleaning chemicals that are frequently used in sterile environments. This PC is made with industrial grade components and includes M12 anti-corrosive metal connectors and an optional IP68 power supply with IP67 cable set. The Intel quad core processor in the TS-4010-15 is designed to work with ERP software or similarly demanding programs where consistent live tracking of data is needed. The seamless full flat screen with the slim stainless steel enclosure provides a refined, clean and bright look to your work setting. 15" 4:3 Ratio Touchscreen Intel Celeron Quad Core Processor IP66 / IP69K / NEMA 4X Stainless Steel Enclosure M12 Metal Input Output Connectors Fully Sealed with Fanless Design
Description
The TS-4010-15 is a fully waterproof stainless steel PC designed for food and beverage manufacturing plants and similar types of settings. This IP69K rated PC can withstand airborne particles, hot water, and cleaning chemicals that are frequently used in sterile environments. This PC is made with industrial grade components and includes M12 anti-corrosive metal connectors and an optional IP68 power supply with IP67 cable set. The Intel quad core processor in the TS-4010-15 is designed to work with ERP software or similarly demanding programs where consistent live tracking of data is needed. The seamless full flat screen with the slim stainless steel enclosure provides a refined, clean and bright look to your work setting. 15" 4:3 Ratio Touchscreen Intel Celeron Quad Core Processor IP66 / IP69K / NEMA 4X Stainless Steel Enclosure M12 Metal Input Output Connectors Fully Sealed with Fanless Design

Suppliers

Company
Product
Description
Supplier Links
15
Charlotte, NC, United States
15" Waterproof Computer
TS-4010-15
15" Waterproof Computer TS-4010-15
The TS-4010-15 is a fully waterproof stainless steel PC designed for food and beverage manufacturing plants and similar types of settings. This IP69K rated PC can withstand airborne particles, hot water, and cleaning chemicals that are frequently used in sterile environments. This PC is made with industrial grade components and includes M12 anti-corrosive metal connectors and an optional IP68 power supply with IP67 cable set. The Intel quad core processor in the TS-4010-15 is designed to work with ERP software or similarly demanding programs where consistent live tracking of data is needed. The seamless full flat screen with the slim stainless steel enclosure provides a refined, clean and bright look to your work setting. 15" 4:3 Ratio Touchscreen Intel Celeron Quad Core Processor IP66 / IP69K / NEMA 4X Stainless Steel Enclosure M12 Metal Input Output Connectors Fully Sealed with Fanless Design

The TS-4010-15 is a fully waterproof stainless steel PC designed for food and beverage manufacturing plants and similar types of settings. This IP69K rated PC can withstand airborne particles, hot water, and cleaning chemicals that are frequently used in sterile environments. This PC is made with industrial grade components and includes M12 anti-corrosive metal connectors and an optional IP68 power supply with IP67 cable set. The Intel quad core processor in the TS-4010-15 is designed to work with ERP software or similarly demanding programs where consistent live tracking of data is needed. The seamless full flat screen with the slim stainless steel enclosure provides a refined, clean and bright look to your work setting.

  • 15" 4:3 Ratio Touchscreen
  • Intel Celeron Quad Core Processor
  • IP66 / IP69K / NEMA 4X Stainless Steel Enclosure
  • M12 Metal Input Output Connectors
  • Fully Sealed with Fanless Design
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TS-4010-15
Product Name 15" Waterproof Computer
Display Size 15.0 inch (381.00 mm)
Processor Intel 386 Family
Speed 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 7200594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
Embedded Industrial PC - E9066E-bb™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
11.6
Specs
Display Size 11.6 inch (294.64 mm)
Operating System Android, Linux
Processor Rockchip ARM® RK3399 Dual-core Cortex-A72 and Quad-core Cortex-A53
View Details
2 suppliers
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details