Teguar Corporation 17" Medical All-in-One Computer TM-5010-17F

Description
The TM-5010-17F medical computer has taken every consideration into account for seamless digital care. This medical PC is 60601-1 4th edition certified and it's easy to clean anti-bacteria front bezel is IP65 rated. The TM-5010-17F has the highest level of medical safety protection with a low-noise smart fan. Equipped with a high performance 6th Gen Intel Core i3/i5/i7 processor, this PC has a socket type 35W CPU allowing it to deliver fast graphics and keep up with demanding medical software. Intel integrated HD graphics and a wide range of customizable options allow for the optimal computing solution to support your medical team. 17” HD Screen with 5:4 Aspect Ratio & Resistive Touch Screen High Performance Intel® Skylake Core i3/i5/i7 & Pentium CPU Medical Grade Anti-bacteria Plastic Enclosure PCI-E Expansion Slot Optional 4KV LAN/COM/USB Isolated I/O Supports Intel® vPro Hardware Security & TPM v2.0 60601-1-4th Edition Certified
Description
The TM-5010-17F medical computer has taken every consideration into account for seamless digital care. This medical PC is 60601-1 4th edition certified and it's easy to clean anti-bacteria front bezel is IP65 rated. The TM-5010-17F has the highest level of medical safety protection with a low-noise smart fan. Equipped with a high performance 6th Gen Intel Core i3/i5/i7 processor, this PC has a socket type 35W CPU allowing it to deliver fast graphics and keep up with demanding medical software. Intel integrated HD graphics and a wide range of customizable options allow for the optimal computing solution to support your medical team. 17” HD Screen with 5:4 Aspect Ratio & Resistive Touch Screen High Performance Intel® Skylake Core i3/i5/i7 & Pentium CPU Medical Grade Anti-bacteria Plastic Enclosure PCI-E Expansion Slot Optional 4KV LAN/COM/USB Isolated I/O Supports Intel® vPro Hardware Security & TPM v2.0 60601-1-4th Edition Certified

Suppliers

Company
Product
Description
Supplier Links
17
Charlotte, NC, United States
17" Medical All-in-One Computer
TM-5010-17F
17" Medical All-in-One Computer TM-5010-17F
The TM-5010-17F medical computer has taken every consideration into account for seamless digital care. This medical PC is 60601-1 4th edition certified and it's easy to clean anti-bacteria front bezel is IP65 rated. The TM-5010-17F has the highest level of medical safety protection with a low-noise smart fan. Equipped with a high performance 6th Gen Intel Core i3/i5/i7 processor, this PC has a socket type 35W CPU allowing it to deliver fast graphics and keep up with demanding medical software. Intel integrated HD graphics and a wide range of customizable options allow for the optimal computing solution to support your medical team. 17” HD Screen with 5:4 Aspect Ratio & Resistive Touch Screen High Performance Intel® Skylake Core i3/i5/i7 & Pentium CPU Medical Grade Anti-bacteria Plastic Enclosure PCI-E Expansion Slot Optional 4KV LAN/COM/USB Isolated I/O Supports Intel® vPro Hardware Security & TPM v2.0 60601-1-4th Edition Certified

The TM-5010-17F medical computer has taken every consideration into account for seamless digital care. This medical PC is 60601-1 4th edition certified and it's easy to clean anti-bacteria front bezel is IP65 rated. The TM-5010-17F has the highest level of medical safety protection with a low-noise smart fan. Equipped with a high performance 6th Gen Intel Core i3/i5/i7 processor, this PC has a socket type 35W CPU allowing it to deliver fast graphics and keep up with demanding medical software. Intel integrated HD graphics and a wide range of customizable options allow for the optimal computing solution to support your medical team.

  • 17” HD Screen with 5:4 Aspect Ratio & Resistive Touch Screen
  • High Performance Intel® Skylake Core i3/i5/i7 & Pentium CPU
  • Medical Grade Anti-bacteria Plastic Enclosure
  • PCI-E Expansion Slot
  • Optional 4KV LAN/COM/USB Isolated I/O
  • Supports Intel® vPro Hardware Security & TPM v2.0
  • 60601-1-4th Edition Certified
Supplier's Site

Technical Specifications

  Teguar Corporation
Product Category Computers
Product Number TM-5010-17F
Product Name 17" Medical All-in-One Computer
Computer Type Medical
Display Size 17.0 inch (431.80 mm)
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
Powerful industrial PC - ibaRackline-PC CAM - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
POLARIS PROFESSIONAL 12,1
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details
ML100G-40 Compact Fanless AMD Ryzen Mini PC - ML100G-40 - OnLogic Inc.
Specs
Processor AMD Athlon; AMD Ryzen
Speed 2000 to 3600 MHz
Main Memory 16.00 GB
View Details