Clark Solutions Datasheets for DC Powered Pumps

DC powered pumps use direct current from motor, battery, or solar power to move liquids such as acids, chemicals, lubricants and oil, as well as water, wastewater, and potable water.
DC Powered Pumps: Learn more

Product Name Notes
Boxer Series 3500 Stepper Motor Driven Diaphragm Pumps Single or Dual Pumping Heads, Gases to 5 LPM, Liquids to 2 LPM Description: The Boxer 3500 is a unique miniature...
500 Series pumps are designed to provide quiet and efficient service at standard motor speeds and moderately high pressures. Typical applications are supplying hydraulic power in machine tools and construction...
6000 series peristaltic pumps are built on the unique operational principle of balancing the load on the motor and gearbox shafts. The peristaltic tubes are positioned in pairs on both...
700 Series pumps are high pressure pumps designed to provide quiet and efficient service at standard motor speeds. Typical applications are hydraulic and metering service. The pumps are available in...
Boxer Series 3300 Benchtop Diaphragm Air Pumps Low Voltage Laboratory Air Pump For Pressure & Vacuum Applications Description: The Boxer 3300 is the ideal laboratory accessory for a wide...
Easy Tube Loading Peristaltic Pumps EZ 12 or 24 VDC, Flow to 1260 ml/min (20 GPH) Description EZ Easy Tube Loading Peristaltic Pumps are supplied with a 3-roller rotor for...
Model M2000 Peristaltic Pump Flow Rate to 1.9 l/min (30 GPH) Description Model M2000 Peristaltic Pump is the larger of a two-pump group featuring a unique and patented quick-change tube...
Model R3DC Peristaltic Pump Flow Rate to 3.4 L/min (54 GPH) Description Model R3DC Peristaltic Pump is a rugged pump featuring a conventional rotor design. It incorporates a simple, easy...
Model RP-Q1 Miniature Peristaltic Pump DC Power, 0.45 ml/min Description: Model RP-Q1 peristaltic pump is uniquely compact and designed for intermittent duty where 500 hours is considered to be...
Series UP12 Gear Pumps for Water & Diesel Fuel 12 or 24 VDC, Flow to 10.5 GPM, Pressure to 36 PSI Description: Model UP12 is a self-priming, compact, powerful,...
Series UP2 Gear Pumps for Water & Engine Oil Water to 2.6 GPM, Oil to 52.9 GPH Description: Model UP2/Oil and UP2/P are self-priming, compact, powerful, 12 or 24...
Series UP3/4 Gear Pumps for Water & Engine Oil Water to 3.7 GPM, Oil to 1.5 GPM, Pressure to 29 PSI Description: Model UP(3,4)/Oil, and UP(3,4)/P are self-priming, compact,...
Series UP6 Gear Pumps for Water & Diesel Fuel 12 or 24 VDC, Flow to 6.9 GPM, Pressure to 29 PSI Description: Model UP6 is a self-priming, compact, powerful,...
Series UP9-PN Gear Pumps for Water & Diesel Fuel 12 or 24 VDC, Flow to 3.2 GPM, Pressure to 58 PSI Description: Model UP9-PN is a self-priming, compact, powerful,...
Series UPX-C Stainless Steel Gear Pumps Water to 3.7 GPM, Oil to 1.5 GPM, Pressure to 29 PSI Description: Model UPX-C is a self-priming, compact, powerful, 12 or 24...
Boxer 1K Series Diaphragm Pumps are designed for gas sampling applications and, like all other pumps in the Boxer Series, can be customized to meet specific requirements. The pumps have...
Boxer 5KS Series Diaphragm Pumps have been designed with portable environmental analyzers and medical devices in mind. An open flow of above 5.5 l/m is available with dimensions of just...
Boxer 9700 pump dispenser has been developed for bench top and OEM applications where variable flow control is required. Use the 9700 dispenser to transfer reagent directly from your reservoir...
Boxer 9K & 9QQ compact peristaltic pumps utilize a three, four or six roller system for precise delivery of liquids to 200 ml/min. dependent on tube size and motor selected.
Heavy Duty S Series pumps are capable of higher pressures and flow rates than the standard S-Series. The pumps are available in cast iron(standard) and ductile iron. They are designed...
Magnetic drive pump with a brushless DC motor. Rare earth magnets for strong performance in a compact package. Life expectancy of over 20,000 hours. Flow rates up to 5.4 GPM...
Model 00 pump is ideally suited for low volume applications such as pressure lubrication, hydraulic service, fuel supply, and general liquid transfer. The pumps are available in cast iron and...
Model 011 miniature diaphragm pump is an excellent pressure/vacuum pump source for gas analyzers, medical devices, process samplers and other analytical instrument applications. The miniature pressure/vacuum pumps are quiet, reliable...
Model 015 LC miniature diaphragm pumps are an economical pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. This diaphragm pump is quiet, reliable and...
Model 7008 liquid diaphragm pump is an excellent choice where chemical resistance, plastic wetted components, DC power operation and quiet, reliable performance are required. It is typically used on medical...
Model EMS 10 oscillating piston pump is a great solution for low volume liquid pumping applications where small size is a critical factor. All material in contact with fluid media...
Model EMX08 oscillating piston pump is a great solution for low volume liquid pumping applications where small size is a critical factor. The piston size and the length of its...
Model ESX 04 oscillating piston pump is a great solution for low volume liquid pumping applications where small size is a critical factor. All material in contact with fluid media...
Model ET 17 offers a high output flow relative to other Gotec pumps.These pumps are a great solution for low volume liquid pumping applications. A range of wetted materials are...
Model ET 50, 100 and 150 pumps are the same dimensionally but vary in terms of pressure delivery and flow characteristics. These pumps are a great solution for low volume...
Model GP-301-S is a compact, powerful DC electric gear pump that delivers up to 3.3 gallons per minute and 40 PSI. With AISI 316 SS body and steel shaft along...
Model M025 Low flow DC powered peristaltic pump is designed for intermittent duty applications where economy is important. Continuous duty DC motors are available on a special basis. The molded...
Model M045 is a versatile peristaltic pump ideal for a wide range of intermittent or continuous slow feed applications. Designed with the Original Equipment Manufacturer in mind, these liquid peristaltic...
Model M1500 is a rugged, dependable pump utilizing thick wall tubing for improved performance on viscous fluids. It has considerable suction lift ability. The pump is suitable for intermittent or...
Model M500 is a versatile peristaltic pump ideal for a wide range of intermittent or continuous cycle applications. Designed with the Original Equipment Manufacturer in mind, the pump is compactly...
Model MCP & PKP dispensing pumps have inert wetted parts and accurately dispense liquid media over an adjustable range of 1 to 500 micro liters. The pumps utilize a solenoid...
Models 7039 & 7049 liquid diaphragm pumps are an excellent choice where flow control, chemical resistance, plastic wetted components, DC power operation and quiet, reliable performance are required. They are...
Models ET 15 And ET 21 are the same dimensionally but differ somewhat in pressure and flow characteristics. These pumps are a great solution for low volume liquid pumping applications.
Series 5000 liquid diaphragm pumps are an excellent choice where chemical resistance, plastic wetted components, DC power operation and quiet, reliable performance are required. They are typically used on medical...
Series 53/55 pumps operate quietly at nominal motor speeds and discharge large volumes of liquid at medium pressures. Typical applications include hydraulic power for positioning devices, lifts, machine actuation, liquid...
Series S pumps are general purpose positive displacement gear pumps and are a good choice for a variety of recirculating, mixing and transfer applications. The pumps are available in cast...
The "MG 200" Series magnet drive gear pumps are compact precision performance products for high technology applications. The magnet drive principle provides a totally sealed pump chamber which is capable...
The 10KDL series double headed liquid diaphragm pumps are compact and versatile. High performance engineering plastics and elastomers allow use in high temperature applications. Two pump heads 180° out-of-phase minimize...
The 5KD Series double headed diaphragm pumps have a unique design and high performance to size ratio. They have integrated pulsation chambers that substantially reduces pulsation. Iron core and coreless...
The 7KQ Series quad pump head diaphragm pumps are particularly well suited for gas/dust monitoring as well as industrial vacuum applications. The pump is fitted with internal damping chambers and...
The 8K series of Boxer Pumps has been specifically developed for applications which require high and constant performance over long periods of time. Boxer 8K Vibrating Armature Gas Pumps are...
The Boxer 10KD Series double headed gas diaphragm pumps are compact and versatile. High performance engineering plastics and elastomers allow use in high temperature applications. Two heads allow flexibility of...
The Boxer 11K gas pumps are commonly used for gas sampling applications. With 2.0 l/min flow rate or greater, the Boxer 1100 Diaphragm Pump has a unique flow to size...
The Boxer 12KD Series Diaphragm Pump is a double headed version of the Series 12K pumps for increased flow performance. The pumps feature unique exchangable heads and panel mounting. Once...
The Boxer 15KS & 15QQ Peristaltic Pumps utilize a three, four or six roller system for delivery of liquids from 1.4 (lower with stepper motor) to 900 ml/min. dependent on...
The Boxer 16K series is a miniature liquid diaphragm pump intended for wide range of applications such as medical diagnostics, pharmaceutical, food processing, ink jet printing and water treatment industries.
The Boxer 19K Series single headed gas diaphragm pump offers a combination of high flow performance and damping chambers to reduce pulsation. The Boxer 19K is a very versatile diaphragm...
The Boxer 19KL series single headed liquid diaphragm pump offers a combination of high pneumatic performance and damping chambers to reduce pulsation. The 19KL is a very versatile diaphragm pump...
The Boxer 2KD Series double headed miniature diaphragm pumps are designed for gas sampling and gas detection applications. Two heads allows flexibility of paralllel or series connection to extend the...
The Boxer 3K Series is an extremely compact, robust and versatile single headed gas diaphragm pump. High quality connection rod and motor bearings combined with slow speed contribute to maximum...
The Boxer 3KD Series double headed diaphragm pumps have a unique design and high performance to size ratio. This series additionally offers a unique detachable motor construction allowing contaminated heads...
The Boxer 3KL series is an extremely compact, robust and versatile single headed liquid diaphragm pump. High quality connection rod and motor bearings combined with slow speed contribute to maximum...
The Boxer 3KQ Series quad headed diaphragm pumps have a unique design and high performance to size ratio. This series additionally offers a unique detachable motor construction allowing contaminated heads...
The Boxer 3MD Series double headed liquid diaphragm pumps have a unique design and high performance to size ratio. This series additionally offers a unique detachable motor construction allowing contaminated...
The Boxer 3MQ Series quad headed liquid diaphragm pumps have a unique design and high performance to size ratio. This series additionally offers a unique detachable motor construction allowing contaminated...
The Boxer 4000 Series is a high performance and versatile peristaltic pump. The pump is available with roller sizes to match either 6 or 8 mm ID x 2.4 mm...
The Boxer 7KD Series double pump head diaphragm pumps are particularly well suited for gas/dust monitoring as well as industrial vacuum applications. The pump is fitted with internal damping chambers...
The Boxer D is essentially two of the Boxer S pump heads powered by a single motor. The double arrangement of ports allows to connect the pump heads in parallel...
The DGD09 Series direct drive gear pumps derive from the well-established mag drive MG200 Series. Built to handle clean water and relatively viscous fluids at low pressure, the DGD09 Series...
The DGM09 Series magnet drive gear pumps derive from the well-established mag drive MG200 Series. Built to handle clean water and relatively viscous fluids at low pressure, the DGM09 Series...
The FG series combines a 24V brushless DC drive motor in a rotor-less configuration with motor driver circuit and a high precision mag drive external MG series gear pump to...
The KPMR series pumps incorporate two mini-diaphragms operated by a rocker arm attached to an eccentric on a motor shaft. The function is simple and reliable. KPMR pumps are remarkably...
The MGK 300 series pumps are designed to complete the existing MG 200 series with improved performance in terms of flow rate, pressure, capability to handle high viscosity fluids and...
The NH series inert magnetic pumps have an inert pump housing that is isolated from the pump motor. The pump is driven by a magnetic coupling. The pump shaft and...
The Series MB combines the latest technological advances in a gas pump that is unmatched in its class by any competition. The size-to-performance ratio of this pump opens the Design...
These rotary vane pumps are an excellent pressure/vacuum source for gas analyzers, medical devices, process samplers and other analytical instrument applications. They are also useful for material handling and many...
This tiny powerful Boxer 12K Series Diaphragm Pump introduces the novelty of a field changeable pump head design to the market. By undoing two screws, the user or service engineer...