Clark Solutions Series 5000 Miniature Diaphragm Liquid Pump 50-4-3

Description
Series 5000 liquid diaphragm pumps are an excellent choice where chemical resistance, plastic wetted components, DC power operation and quiet, reliable performance are required. They are typically used on medical eqipment, laboratory automated chemistry applications, environmental sampling equipment and a range of industrial applications such as pick-and-place operations, ink jet printer systems and food packaging equipment. Series 5000 pumps incorporate a 12 V or 24 V Namiki coreless DC motor. The motor shaft incorporates an eccentric that is attached to the pump diaphragm. Two opposing floating discs with seats respond to the diaphragm motion resulting in pumping action. The pumps are produced by Namiki Corporation, a world leader in DC motor production and technology.
Datasheet
Description
Series 5000 liquid diaphragm pumps are an excellent choice where chemical resistance, plastic wetted components, DC power operation and quiet, reliable performance are required. They are typically used on medical eqipment, laboratory automated chemistry applications, environmental sampling equipment and a range of industrial applications such as pick-and-place operations, ink jet printer systems and food packaging equipment. Series 5000 pumps incorporate a 12 V or 24 V Namiki coreless DC motor. The motor shaft incorporates an eccentric that is attached to the pump diaphragm. Two opposing floating discs with seats respond to the diaphragm motion resulting in pumping action. The pumps are produced by Namiki Corporation, a world leader in DC motor production and technology.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 5000 Miniature Diaphragm Liquid Pump - 50-4-3 - Clark Solutions
Hudson, MA, USA
Series 5000 Miniature Diaphragm Liquid Pump
50-4-3
Series 5000 Miniature Diaphragm Liquid Pump 50-4-3
Series 5000 liquid diaphragm pumps are an excellent choice where chemical resistance, plastic wetted components, DC power operation and quiet, reliable performance are required. They are typically used on medical eqipment, laboratory automated chemistry applications, environmental sampling equipment and a range of industrial applications such as pick-and-place operations, ink jet printer systems and food packaging equipment. Series 5000 pumps incorporate a 12 V or 24 V Namiki coreless DC motor. The motor shaft incorporates an eccentric that is attached to the pump diaphragm. Two opposing floating discs with seats respond to the diaphragm motion resulting in pumping action. The pumps are produced by Namiki Corporation, a world leader in DC motor production and technology.

Series 5000 liquid diaphragm pumps are an excellent choice where chemical resistance, plastic wetted components, DC power operation and quiet, reliable performance are required. They are typically used on medical eqipment, laboratory automated chemistry applications, environmental sampling equipment and a range of industrial applications such as pick-and-place operations, ink jet printer systems and food packaging equipment.

Series 5000 pumps incorporate a 12 V or 24 V Namiki coreless DC motor. The motor shaft incorporates an eccentric that is attached to the pump diaphragm. Two opposing floating discs with seats respond to the diaphragm motion resulting in pumping action.

The pumps are produced by Namiki Corporation, a world leader in DC motor production and technology.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number 50-4-3
Product Name Series 5000 Miniature Diaphragm Liquid Pump
Pump Type Diaphragm Pump
Discharge Pressure 10.2 psi (7.14 m of Water)
Liquid Flow 0.048 GPM (0.18 L/min)
Discharge Size 0.157 inch (4 mm)
Media Temperature 122 F (50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Air-Operated Chemical Metering Pump - VPA10P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
876 Dosimat plus - 2.876.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Above Ground Pump Station - EVERLAST™ Series 3000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details