Clark Solutions PI-Z-D Magnet Drive Pump With Brushless DC Motor NH-15

Description
Magnetic drive pump with a brushless DC motor. Rare earth magnets for strong performance in a compact package. Life expectancy of over 20,000 hours. Flow rates up to 5.4 GPM (20 L/min). Discharge head up to 36 ft (11m).
Description
Magnetic drive pump with a brushless DC motor. Rare earth magnets for strong performance in a compact package. Life expectancy of over 20,000 hours. Flow rates up to 5.4 GPM (20 L/min). Discharge head up to 36 ft (11m).
Datasheet
Datasheet Summary
Powered by GS/AI

The PI-Z-D Magnet Drive Pump with Brushless DC Motor, specifically the NH-15 model, features a maximum flow rate of 2.2 GPM and a discharge head capability of up to 29 feet. It operates on a 24V DC power supply and has a power output of 20 watts. The pump is designed for durability, with a life expectancy exceeding 20,000 hours, making it suitable for long-term applications. The compact design incorporates rare earth magnets, enhancing performance while maintaining a small footprint. Weighing approximately 0.79 kg, this pump is ideal for various engineering projects requiring reliable fluid transfer.

Datasheet Summary
Powered by GS/AI

The PI-Z-D Magnet Drive Pump with Brushless DC Motor, specifically the NH-15 model, features a maximum flow rate of 2.2 GPM and a discharge head capability of up to 29 feet. It operates on a 24V DC power supply and has a power output of 20 watts. The pump is designed for durability, with a life expectancy exceeding 20,000 hours, making it suitable for long-term applications. The compact design incorporates rare earth magnets, enhancing performance while maintaining a small footprint. Weighing approximately 0.79 kg, this pump is ideal for various engineering projects requiring reliable fluid transfer.

Suppliers

Company
Product
Description
Supplier Links
PI-Z-D Magnet Drive Pump With Brushless DC Motor - NH-15 - Clark Solutions
Hudson, MA, USA
PI-Z-D Magnet Drive Pump With Brushless DC Motor
NH-15
PI-Z-D Magnet Drive Pump With Brushless DC Motor NH-15
Magnetic drive pump with a brushless DC motor. Rare earth magnets for strong performance in a compact package. Life expectancy of over 20,000 hours. Flow rates up to 5.4 GPM (20 L/min). Discharge head up to 36 ft (11m).

Magnetic drive pump with a brushless DC motor. Rare earth magnets for strong performance in a compact package. Life expectancy of over 20,000 hours. Flow rates up to 5.4 GPM (20 L/min). Discharge head up to 36 ft (11m).

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number NH-15
Product Name PI-Z-D Magnet Drive Pump With Brushless DC Motor
Pump Type Centrifugal Pump
Discharge Pressure 66.9 psi (47.03 m of Water)
Liquid Flow 2.200 GPM (8.33 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
ELIKA® Helical Gear Pumps - ELI3 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4496.2 psi (3161 m of Water)
Liquid Flow 34.478 GPM (130.60 L/min)
View Details