Clark Solutions PI-Z-D Magnet Drive Pump With Brushless DC Motor NH-30

Description
Magnetic drive pump with a brushless DC motor. Rare earth magnets for strong performance in a compact package. Life expectancy of over 20,000 hours. Flow rates up to 5.4 GPM (20 L/min). Discharge head up to 36 ft (11m).
Datasheet
Description
Magnetic drive pump with a brushless DC motor. Rare earth magnets for strong performance in a compact package. Life expectancy of over 20,000 hours. Flow rates up to 5.4 GPM (20 L/min). Discharge head up to 36 ft (11m).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PI-Z-D Magnet Drive Pump With Brushless DC Motor - NH-30 - Clark Solutions
Hudson, MA, USA
PI-Z-D Magnet Drive Pump With Brushless DC Motor
NH-30
PI-Z-D Magnet Drive Pump With Brushless DC Motor NH-30
Magnetic drive pump with a brushless DC motor. Rare earth magnets for strong performance in a compact package. Life expectancy of over 20,000 hours. Flow rates up to 5.4 GPM (20 L/min). Discharge head up to 36 ft (11m).

Magnetic drive pump with a brushless DC motor. Rare earth magnets for strong performance in a compact package. Life expectancy of over 20,000 hours. Flow rates up to 5.4 GPM (20 L/min). Discharge head up to 36 ft (11m).

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number NH-30
Product Name PI-Z-D Magnet Drive Pump With Brushless DC Motor
Pump Type Centrifugal Pump
Discharge Pressure 83.0 psi (58.38 m of Water)
Liquid Flow 5.400 GPM (20.45 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Power Pack Pump/Motor Combinations - HE (Quiet) Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source DC; 24 VDC
View Details