Clark Solutions PI-Z-D Magnet Drive Pump With Brushless DC Motor NH-10

Description
Magnetic drive pump with a brushless DC motor. Rare earth magnets for strong performance in a compact package. Life expectancy of over 20,000 hours. Flow rates up to 5.4 GPM (20 L/min). Discharge head up to 36 ft (11m).
Datasheet
Description
Magnetic drive pump with a brushless DC motor. Rare earth magnets for strong performance in a compact package. Life expectancy of over 20,000 hours. Flow rates up to 5.4 GPM (20 L/min). Discharge head up to 36 ft (11m).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PI-Z-D Magnet Drive Pump With Brushless DC Motor - NH-10 - Clark Solutions
Hudson, MA, USA
PI-Z-D Magnet Drive Pump With Brushless DC Motor
NH-10
PI-Z-D Magnet Drive Pump With Brushless DC Motor NH-10
Magnetic drive pump with a brushless DC motor. Rare earth magnets for strong performance in a compact package. Life expectancy of over 20,000 hours. Flow rates up to 5.4 GPM (20 L/min). Discharge head up to 36 ft (11m).

Magnetic drive pump with a brushless DC motor. Rare earth magnets for strong performance in a compact package. Life expectancy of over 20,000 hours. Flow rates up to 5.4 GPM (20 L/min). Discharge head up to 36 ft (11m).

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number NH-10
Product Name PI-Z-D Magnet Drive Pump With Brushless DC Motor
Pump Type Centrifugal Pump
Discharge Pressure 66.9 psi (47.03 m of Water)
Liquid Flow 2.200 GPM (8.33 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Screw Pumps - SPB Series Double Pump Station for Fuel Oil - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 232.1 to 580.2 psi (163 to 408 m of Water)
Liquid Flow 10.824 GPM (41.00 L/min)
View Details