Clark Solutions KPMS Series Miniature Gas Pump KPMR36A-24A

Description
The KPMR series pumps incorporate two mini-diaphragms operated by a rocker arm attached to an eccentric on a motor shaft. The function is simple and reliable. KPMR pumps are remarkably small, ranging in overall length from 31 mm to 115 mm. In addition to small size and light weight they offer excellent performance considering their very low cost. KPMR pumps are offered in four models and are only offered for OEM applications. Samples are available for the qualified OEM so that application suitability can be determined.
Datasheet
Description
The KPMR series pumps incorporate two mini-diaphragms operated by a rocker arm attached to an eccentric on a motor shaft. The function is simple and reliable. KPMR pumps are remarkably small, ranging in overall length from 31 mm to 115 mm. In addition to small size and light weight they offer excellent performance considering their very low cost. KPMR pumps are offered in four models and are only offered for OEM applications. Samples are available for the qualified OEM so that application suitability can be determined.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KPMS Series Miniature Gas Pump - KPMR36A-24A - Clark Solutions
Hudson, MA, USA
KPMS Series Miniature Gas Pump
KPMR36A-24A
KPMS Series Miniature Gas Pump KPMR36A-24A
The KPMR series pumps incorporate two mini-diaphragms operated by a rocker arm attached to an eccentric on a motor shaft. The function is simple and reliable. KPMR pumps are remarkably small, ranging in overall length from 31 mm to 115 mm. In addition to small size and light weight they offer excellent performance considering their very low cost. KPMR pumps are offered in four models and are only offered for OEM applications. Samples are available for the qualified OEM so that application suitability can be determined.

The KPMR series pumps incorporate two mini-diaphragms operated by a rocker arm attached to an eccentric on a motor shaft. The function is simple and reliable.
KPMR pumps are remarkably small, ranging in overall length from 31 mm to 115 mm. In addition to small size and light weight they offer excellent performance considering their very low cost.
KPMR pumps are offered in four models and are only offered for OEM applications. Samples are available for the qualified OEM so that application suitability can be determined.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number KPMR36A-24A
Product Name KPMS Series Miniature Gas Pump
Pump Type Diaphragm Pump
Discharge Pressure 7.7 psi (5.43 m of Water)
Liquid Flow 2.640 GPM (10.00 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Trapper™ -  - EXAIR
Specs
Pump Type Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Sealless Magnetic Driven Centrifugal Pumps Type KMB/KMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 308.201 GPM (1167.43 L/min)
View Details
DC Motor Pumps - MI - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 24 VDC
Industry Served Construction, Defense
View Details
LPL Series Fixed Volume Dispense Pumps -  - Lee Co. (The)
Specs
Pump Type Fixed Dispense Volume Pumps
Power Source Solenoid
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details