Clark Solutions KPMS Series Miniature Gas Pump KPMR27C-6B3

Description
The KPMR series pumps incorporate two mini-diaphragms operated by a rocker arm attached to an eccentric on a motor shaft. The function is simple and reliable. KPMR pumps are remarkably small, ranging in overall length from 31 mm to 115 mm. In addition to small size and light weight they offer excellent performance considering their very low cost. KPMR pumps are offered in four models and are only offered for OEM applications. Samples are available for the qualified OEM so that application suitability can be determined.
Description
The KPMR series pumps incorporate two mini-diaphragms operated by a rocker arm attached to an eccentric on a motor shaft. The function is simple and reliable. KPMR pumps are remarkably small, ranging in overall length from 31 mm to 115 mm. In addition to small size and light weight they offer excellent performance considering their very low cost. KPMR pumps are offered in four models and are only offered for OEM applications. Samples are available for the qualified OEM so that application suitability can be determined.
Datasheet
Datasheet Summary
Powered by GS/AI

The KPMR27C-6B3 is a miniature gas pump from the KPMS series by Clark Solutions, designed for OEM applications. It features a compact design with an overall length ranging from 31 mm to 115 mm, making it suitable for installations in tight spaces. The pump operates using two mini-diaphragms driven by a rocker arm attached to an eccentric on a motor shaft, ensuring reliable performance. It is lightweight and offers good performance at a low cost, making it an attractive option for engineers seeking efficient gas pumping solutions in their projects.

Datasheet Summary
Powered by GS/AI

The KPMR27C-6B3 is a miniature gas pump from the KPMS series by Clark Solutions, designed for OEM applications. It features a compact design with an overall length ranging from 31 mm to 115 mm, making it suitable for installations in tight spaces. The pump operates using two mini-diaphragms driven by a rocker arm attached to an eccentric on a motor shaft, ensuring reliable performance. It is lightweight and offers good performance at a low cost, making it an attractive option for engineers seeking efficient gas pumping solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
KPMS Series Miniature Gas Pump - KPMR27C-6B3 - Clark Solutions
Hudson, MA, USA
KPMS Series Miniature Gas Pump
KPMR27C-6B3
KPMS Series Miniature Gas Pump KPMR27C-6B3
The KPMR series pumps incorporate two mini-diaphragms operated by a rocker arm attached to an eccentric on a motor shaft. The function is simple and reliable. KPMR pumps are remarkably small, ranging in overall length from 31 mm to 115 mm. In addition to small size and light weight they offer excellent performance considering their very low cost. KPMR pumps are offered in four models and are only offered for OEM applications. Samples are available for the qualified OEM so that application suitability can be determined.

The KPMR series pumps incorporate two mini-diaphragms operated by a rocker arm attached to an eccentric on a motor shaft. The function is simple and reliable.
KPMR pumps are remarkably small, ranging in overall length from 31 mm to 115 mm. In addition to small size and light weight they offer excellent performance considering their very low cost.
KPMR pumps are offered in four models and are only offered for OEM applications. Samples are available for the qualified OEM so that application suitability can be determined.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number KPMR27C-6B3
Product Name KPMS Series Miniature Gas Pump
Pump Type Diaphragm Pump
Discharge Pressure 5.8 psi (4.07 m of Water)
Liquid Flow 0.528 GPM (2.00 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
W Series Aluminum Pumps - W900 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4003.0 to 4351.1 psi (2814 to 3059 m of Water)
Media Temperature 194 to 221 F (90 to 105 C)
View Details