Clark Solutions KPMS Series Miniature Gas Pump KPMR10A-3A

Description
The KPMR series pumps incorporate two mini-diaphragms operated by a rocker arm attached to an eccentric on a motor shaft. The function is simple and reliable. KPMR pumps are remarkably small, ranging in overall length from 31 mm to 115 mm. In addition to small size and light weight they offer excellent performance considering their very low cost. KPMR pumps are offered in four models and are only offered for OEM applications. Samples are available for the qualified OEM so that application suitability can be determined.
Description
The KPMR series pumps incorporate two mini-diaphragms operated by a rocker arm attached to an eccentric on a motor shaft. The function is simple and reliable. KPMR pumps are remarkably small, ranging in overall length from 31 mm to 115 mm. In addition to small size and light weight they offer excellent performance considering their very low cost. KPMR pumps are offered in four models and are only offered for OEM applications. Samples are available for the qualified OEM so that application suitability can be determined.
Datasheet
Datasheet Summary
Powered by GS/AI

The KPMR10A-3A is a miniature gas pump designed for OEM applications, featuring a compact design with an overall length ranging from 31 mm to 115 mm. It operates using two mini-diaphragms activated by a rocker arm connected to an eccentric on the motor shaft, ensuring reliable performance. The pump is lightweight and offers good performance at a low cost, making it suitable for various applications where space and weight are critical. It is important to note that samples are available for qualified OEMs to assess application suitability before purchase.

Datasheet Summary
Powered by GS/AI

The KPMR10A-3A is a miniature gas pump designed for OEM applications, featuring a compact design with an overall length ranging from 31 mm to 115 mm. It operates using two mini-diaphragms activated by a rocker arm connected to an eccentric on the motor shaft, ensuring reliable performance. The pump is lightweight and offers good performance at a low cost, making it suitable for various applications where space and weight are critical. It is important to note that samples are available for qualified OEMs to assess application suitability before purchase.

Suppliers

Company
Product
Description
Supplier Links
KPMS Series Miniature Gas Pump - KPMR10A-3A - Clark Solutions
Hudson, MA, USA
KPMS Series Miniature Gas Pump
KPMR10A-3A
KPMS Series Miniature Gas Pump KPMR10A-3A
The KPMR series pumps incorporate two mini-diaphragms operated by a rocker arm attached to an eccentric on a motor shaft. The function is simple and reliable. KPMR pumps are remarkably small, ranging in overall length from 31 mm to 115 mm. In addition to small size and light weight they offer excellent performance considering their very low cost. KPMR pumps are offered in four models and are only offered for OEM applications. Samples are available for the qualified OEM so that application suitability can be determined.

The KPMR series pumps incorporate two mini-diaphragms operated by a rocker arm attached to an eccentric on a motor shaft. The function is simple and reliable.
KPMR pumps are remarkably small, ranging in overall length from 31 mm to 115 mm. In addition to small size and light weight they offer excellent performance considering their very low cost.
KPMR pumps are offered in four models and are only offered for OEM applications. Samples are available for the qualified OEM so that application suitability can be determined.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number KPMR10A-3A
Product Name KPMS Series Miniature Gas Pump
Pump Type Diaphragm Pump
Discharge Pressure 6.8 psi (4.75 m of Water)
Liquid Flow 0.132 GPM (0.50 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
65A32-B Standard Centrifugal Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Discharge Size 5.000 inch (127 mm)
Power Source NoSourceIncluded; Basic
View Details
Hand Pump PA H 2 Code PA 58 H 2 - 5201100142038 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details