Clark Solutions Series 7008 Miniature Diaphragm Liquid Pump 70-4-8

Description
Model 7008 liquid diaphragm pump is an excellent choice where chemical resistance, plastic wetted components, DC power operation and quiet, reliable performance are required. It is typically used on medical eqipment, laboratory automated chemistry applications, environmental sampling equipment and a range of industrial applications such as pick-and-place operations, ink jet printer systems and food packaging equipment. Model 7008 pump incorporates a 24 V Namiki brushless DC motor with integrated sensor drive type circuit. The motor shaft incorporates an eccentric that is attached to the pump diaphragm. Two opposing floating discs with seats respond to the diaphragm motion resulting in pumping action. The pump is produced by Namiki Corporation, a world leader in DC motor production and technology.
Datasheet
Description
Model 7008 liquid diaphragm pump is an excellent choice where chemical resistance, plastic wetted components, DC power operation and quiet, reliable performance are required. It is typically used on medical eqipment, laboratory automated chemistry applications, environmental sampling equipment and a range of industrial applications such as pick-and-place operations, ink jet printer systems and food packaging equipment. Model 7008 pump incorporates a 24 V Namiki brushless DC motor with integrated sensor drive type circuit. The motor shaft incorporates an eccentric that is attached to the pump diaphragm. Two opposing floating discs with seats respond to the diaphragm motion resulting in pumping action. The pump is produced by Namiki Corporation, a world leader in DC motor production and technology.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 7008 Miniature Diaphragm Liquid Pump - 70-4-8 - Clark Solutions
Hudson, MA, USA
Series 7008 Miniature Diaphragm Liquid Pump
70-4-8
Series 7008 Miniature Diaphragm Liquid Pump 70-4-8
Model 7008 liquid diaphragm pump is an excellent choice where chemical resistance, plastic wetted components, DC power operation and quiet, reliable performance are required. It is typically used on medical eqipment, laboratory automated chemistry applications, environmental sampling equipment and a range of industrial applications such as pick-and-place operations, ink jet printer systems and food packaging equipment. Model 7008 pump incorporates a 24 V Namiki brushless DC motor with integrated sensor drive type circuit. The motor shaft incorporates an eccentric that is attached to the pump diaphragm. Two opposing floating discs with seats respond to the diaphragm motion resulting in pumping action. The pump is produced by Namiki Corporation, a world leader in DC motor production and technology.

Model 7008 liquid diaphragm pump is an excellent choice where chemical resistance, plastic wetted components, DC power operation and quiet, reliable performance are required. It is typically used on medical eqipment, laboratory automated chemistry applications, environmental sampling equipment and a range of industrial applications such as pick-and-place operations, ink jet printer systems and food packaging equipment.

Model 7008 pump incorporates a 24 V Namiki brushless DC motor with integrated sensor drive type circuit. The motor shaft incorporates an eccentric that is attached to the pump diaphragm. Two opposing floating discs with seats respond to the diaphragm motion resulting in pumping action.

The pump is produced by Namiki Corporation, a world leader in DC motor production and technology.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number 70-4-8
Product Name Series 7008 Miniature Diaphragm Liquid Pump
Pump Type Diaphragm Pump
Discharge Pressure 14.5 psi (10.2 m of Water)
Liquid Flow 0.166 GPM (0.63 L/min)
Discharge Size 0.157 inch (4 mm)
Media Temperature 122 F (50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Air-Operated Chemical Metering Pump - VPA10S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
846 Dosing Interface - 2.846.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Immersible Wastewater Pump - I-SERIES™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
HP 10.00 to 300.00 HP
Industry Served Municipal
View Details