Clark Solutions Series 7039 Miniature Diaphragm Liquid Pump 7039S

Description
Models 7039 & 7049 liquid diaphragm pumps are an excellent choice where flow control, chemical resistance, plastic wetted components, DC power operation and quiet, reliable performance are required. They are typically used on medical equipment, laboratory automated chemistry applications, environmental sampling equipment and a range of industrial applications such as pick-and-place operations, ink jet printer systems and food packaging equipment. Model 7039 & 7049 pumps incorporate a 24 V stepper motor and have a nominal delivery of 32 ml/min (0.32 ml/stroke) at 100 RPM. The motor shaft incorporates an eccentric that is attached to the pump diaphragm. Two opposing floating discs with seats respond to the diaphragm motion resulting in pumping action. A driver circuit is offered as an option for driving the stepper motor. A photomicrosensor is also available for feedback based on the position of the diaphragm. The pump is produced by Namiki Corporation, a world leader in DC motor production and technology.
Datasheet
Description
Models 7039 & 7049 liquid diaphragm pumps are an excellent choice where flow control, chemical resistance, plastic wetted components, DC power operation and quiet, reliable performance are required. They are typically used on medical equipment, laboratory automated chemistry applications, environmental sampling equipment and a range of industrial applications such as pick-and-place operations, ink jet printer systems and food packaging equipment. Model 7039 & 7049 pumps incorporate a 24 V stepper motor and have a nominal delivery of 32 ml/min (0.32 ml/stroke) at 100 RPM. The motor shaft incorporates an eccentric that is attached to the pump diaphragm. Two opposing floating discs with seats respond to the diaphragm motion resulting in pumping action. A driver circuit is offered as an option for driving the stepper motor. A photomicrosensor is also available for feedback based on the position of the diaphragm. The pump is produced by Namiki Corporation, a world leader in DC motor production and technology.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 7039 Miniature Diaphragm Liquid Pump - 7039S - Clark Solutions
Hudson, MA, USA
Series 7039 Miniature Diaphragm Liquid Pump
7039S
Series 7039 Miniature Diaphragm Liquid Pump 7039S
Models 7039 & 7049 liquid diaphragm pumps are an excellent choice where flow control, chemical resistance, plastic wetted components, DC power operation and quiet, reliable performance are required. They are typically used on medical equipment, laboratory automated chemistry applications, environmental sampling equipment and a range of industrial applications such as pick-and-place operations, ink jet printer systems and food packaging equipment. Model 7039 & 7049 pumps incorporate a 24 V stepper motor and have a nominal delivery of 32 ml/min (0.32 ml/stroke) at 100 RPM. The motor shaft incorporates an eccentric that is attached to the pump diaphragm. Two opposing floating discs with seats respond to the diaphragm motion resulting in pumping action. A driver circuit is offered as an option for driving the stepper motor. A photomicrosensor is also available for feedback based on the position of the diaphragm. The pump is produced by Namiki Corporation, a world leader in DC motor production and technology.

Models 7039 & 7049 liquid diaphragm pumps are an excellent choice where flow control, chemical resistance, plastic wetted components, DC power operation and quiet, reliable performance are required. They are typically used on medical equipment, laboratory automated chemistry applications, environmental sampling equipment and a range of industrial applications such as pick-and-place operations, ink jet printer systems and food packaging equipment.

Model 7039 & 7049 pumps incorporate a 24 V stepper motor and have a nominal delivery of 32 ml/min (0.32 ml/stroke) at 100 RPM. The motor shaft incorporates an eccentric that is attached to the pump diaphragm. Two opposing floating discs with seats respond to the diaphragm motion resulting in
pumping action.

A driver circuit is offered as an option for driving the stepper motor. A photomicrosensor is also available for feedback based on the position of the diaphragm.

The pump is produced by Namiki Corporation, a world leader in DC motor production and technology.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number 7039S
Product Name Series 7039 Miniature Diaphragm Liquid Pump
Pump Type Diaphragm Pump
Discharge Pressure 14.5 psi (10.2 m of Water)
Liquid Flow 0.008 GPM (0.03 L/min)
Discharge Size 0.157 inch (4 mm)
Media Temperature 122 F (50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Hydraulic Hand Pumps - 309336 - RS Components, Ltd.
Specs
Pump Type Hand Foot Pump; Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Air-Operated Chemical Metering Pump - VPA7P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Pump, Red Jacket 1 1/2 Hp 460/60/3 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 1.50 HP
View Details