Clark Solutions Series 5000 Miniature Diaphragm Liquid Pump 50-4-4

Description
Series 5000 liquid diaphragm pumps are an excellent choice where chemical resistance, plastic wetted components, DC power operation and quiet, reliable performance are required. They are typically used on medical eqipment, laboratory automated chemistry applications, environmental sampling equipment and a range of industrial applications such as pick-and-place operations, ink jet printer systems and food packaging equipment. Series 5000 pumps incorporate a 12 V or 24 V Namiki coreless DC motor. The motor shaft incorporates an eccentric that is attached to the pump diaphragm. Two opposing floating discs with seats respond to the diaphragm motion resulting in pumping action. The pumps are produced by Namiki Corporation, a world leader in DC motor production and technology.
Datasheet
Description
Series 5000 liquid diaphragm pumps are an excellent choice where chemical resistance, plastic wetted components, DC power operation and quiet, reliable performance are required. They are typically used on medical eqipment, laboratory automated chemistry applications, environmental sampling equipment and a range of industrial applications such as pick-and-place operations, ink jet printer systems and food packaging equipment. Series 5000 pumps incorporate a 12 V or 24 V Namiki coreless DC motor. The motor shaft incorporates an eccentric that is attached to the pump diaphragm. Two opposing floating discs with seats respond to the diaphragm motion resulting in pumping action. The pumps are produced by Namiki Corporation, a world leader in DC motor production and technology.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 5000 Miniature Diaphragm Liquid Pump - 50-4-4 - Clark Solutions
Hudson, MA, USA
Series 5000 Miniature Diaphragm Liquid Pump
50-4-4
Series 5000 Miniature Diaphragm Liquid Pump 50-4-4
Series 5000 liquid diaphragm pumps are an excellent choice where chemical resistance, plastic wetted components, DC power operation and quiet, reliable performance are required. They are typically used on medical eqipment, laboratory automated chemistry applications, environmental sampling equipment and a range of industrial applications such as pick-and-place operations, ink jet printer systems and food packaging equipment. Series 5000 pumps incorporate a 12 V or 24 V Namiki coreless DC motor. The motor shaft incorporates an eccentric that is attached to the pump diaphragm. Two opposing floating discs with seats respond to the diaphragm motion resulting in pumping action. The pumps are produced by Namiki Corporation, a world leader in DC motor production and technology.

Series 5000 liquid diaphragm pumps are an excellent choice where chemical resistance, plastic wetted components, DC power operation and quiet, reliable performance are required. They are typically used on medical eqipment, laboratory automated chemistry applications, environmental sampling equipment and a range of industrial applications such as pick-and-place operations, ink jet printer systems and food packaging equipment.

Series 5000 pumps incorporate a 12 V or 24 V Namiki coreless DC motor. The motor shaft incorporates an eccentric that is attached to the pump diaphragm. Two opposing floating discs with seats respond to the diaphragm motion resulting in pumping action.

The pumps are produced by Namiki Corporation, a world leader in DC motor production and technology.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number 50-4-4
Product Name Series 5000 Miniature Diaphragm Liquid Pump
Pump Type Diaphragm Pump
Discharge Pressure 10.2 psi (7.14 m of Water)
Liquid Flow 0.050 GPM (0.19 L/min)
Discharge Size 0.157 inch (4 mm)
Media Temperature 122 F (50 C)
Unlock Full Specs
to access all available technical data

Similar Products

EVO6 Syringe Pump - E606 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
NCL Medium Duty Centrifugal Pumps -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 3962.580 GPM (15009.77 L/min)
Media Chemical Pump
View Details
Pressure Pumps - 5293544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pump Type Hand Foot Pump; Positive Displacement Pump
Pump Housing Material Nickel plated brass
View Details
Air-Driven Liquid Pump - 2.2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 1.505 GPM (5.70 L/min)
View Details