Clark Solutions Series 5000 Miniature Diaphragm Liquid Pump 50-1-4

Description
Series 5000 liquid diaphragm pumps are an excellent choice where chemical resistance, plastic wetted components, DC power operation and quiet, reliable performance are required. They are typically used on medical eqipment, laboratory automated chemistry applications, environmental sampling equipment and a range of industrial applications such as pick-and-place operations, ink jet printer systems and food packaging equipment. Series 5000 pumps incorporate a 12 V or 24 V Namiki coreless DC motor. The motor shaft incorporates an eccentric that is attached to the pump diaphragm. Two opposing floating discs with seats respond to the diaphragm motion resulting in pumping action. The pumps are produced by Namiki Corporation, a world leader in DC motor production and technology.
Datasheet
Description
Series 5000 liquid diaphragm pumps are an excellent choice where chemical resistance, plastic wetted components, DC power operation and quiet, reliable performance are required. They are typically used on medical eqipment, laboratory automated chemistry applications, environmental sampling equipment and a range of industrial applications such as pick-and-place operations, ink jet printer systems and food packaging equipment. Series 5000 pumps incorporate a 12 V or 24 V Namiki coreless DC motor. The motor shaft incorporates an eccentric that is attached to the pump diaphragm. Two opposing floating discs with seats respond to the diaphragm motion resulting in pumping action. The pumps are produced by Namiki Corporation, a world leader in DC motor production and technology.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 5000 Miniature Diaphragm Liquid Pump - 50-1-4 - Clark Solutions
Hudson, MA, USA
Series 5000 Miniature Diaphragm Liquid Pump
50-1-4
Series 5000 Miniature Diaphragm Liquid Pump 50-1-4
Series 5000 liquid diaphragm pumps are an excellent choice where chemical resistance, plastic wetted components, DC power operation and quiet, reliable performance are required. They are typically used on medical eqipment, laboratory automated chemistry applications, environmental sampling equipment and a range of industrial applications such as pick-and-place operations, ink jet printer systems and food packaging equipment. Series 5000 pumps incorporate a 12 V or 24 V Namiki coreless DC motor. The motor shaft incorporates an eccentric that is attached to the pump diaphragm. Two opposing floating discs with seats respond to the diaphragm motion resulting in pumping action. The pumps are produced by Namiki Corporation, a world leader in DC motor production and technology.

Series 5000 liquid diaphragm pumps are an excellent choice where chemical resistance, plastic wetted components, DC power operation and quiet, reliable performance are required. They are typically used on medical eqipment, laboratory automated chemistry applications, environmental sampling equipment and a range of industrial applications such as pick-and-place operations, ink jet printer systems and food packaging equipment.

Series 5000 pumps incorporate a 12 V or 24 V Namiki coreless DC motor. The motor shaft incorporates an eccentric that is attached to the pump diaphragm. Two opposing floating discs with seats respond to the diaphragm motion resulting in pumping action.

The pumps are produced by Namiki Corporation, a world leader in DC motor production and technology.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number 50-1-4
Product Name Series 5000 Miniature Diaphragm Liquid Pump
Pump Type Diaphragm Pump
Discharge Pressure 10.2 psi (7.14 m of Water)
Liquid Flow 0.050 GPM (0.19 L/min)
Discharge Size 0.157 inch (4 mm)
Media Temperature 122 F (50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
GHS1 1/2GC9-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 1.500 inch (38.1 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
High Vacuum Boosters and Systems - HV Series GMa 13.f7 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 10.00 HP
View Details
Hand Pump PA H 2 Code PA 09 H 2 - 5201100142034 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details