Clark Solutions Series 5000 Miniature Diaphragm Liquid Pump 50-3-4

Description
Series 5000 liquid diaphragm pumps are an excellent choice where chemical resistance, plastic wetted components, DC power operation and quiet, reliable performance are required. They are typically used on medical eqipment, laboratory automated chemistry applications, environmental sampling equipment and a range of industrial applications such as pick-and-place operations, ink jet printer systems and food packaging equipment. Series 5000 pumps incorporate a 12 V or 24 V Namiki coreless DC motor. The motor shaft incorporates an eccentric that is attached to the pump diaphragm. Two opposing floating discs with seats respond to the diaphragm motion resulting in pumping action. The pumps are produced by Namiki Corporation, a world leader in DC motor production and technology.
Datasheet
Description
Series 5000 liquid diaphragm pumps are an excellent choice where chemical resistance, plastic wetted components, DC power operation and quiet, reliable performance are required. They are typically used on medical eqipment, laboratory automated chemistry applications, environmental sampling equipment and a range of industrial applications such as pick-and-place operations, ink jet printer systems and food packaging equipment. Series 5000 pumps incorporate a 12 V or 24 V Namiki coreless DC motor. The motor shaft incorporates an eccentric that is attached to the pump diaphragm. Two opposing floating discs with seats respond to the diaphragm motion resulting in pumping action. The pumps are produced by Namiki Corporation, a world leader in DC motor production and technology.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 5000 Miniature Diaphragm Liquid Pump - 50-3-4 - Clark Solutions
Hudson, MA, USA
Series 5000 Miniature Diaphragm Liquid Pump
50-3-4
Series 5000 Miniature Diaphragm Liquid Pump 50-3-4
Series 5000 liquid diaphragm pumps are an excellent choice where chemical resistance, plastic wetted components, DC power operation and quiet, reliable performance are required. They are typically used on medical eqipment, laboratory automated chemistry applications, environmental sampling equipment and a range of industrial applications such as pick-and-place operations, ink jet printer systems and food packaging equipment. Series 5000 pumps incorporate a 12 V or 24 V Namiki coreless DC motor. The motor shaft incorporates an eccentric that is attached to the pump diaphragm. Two opposing floating discs with seats respond to the diaphragm motion resulting in pumping action. The pumps are produced by Namiki Corporation, a world leader in DC motor production and technology.

Series 5000 liquid diaphragm pumps are an excellent choice where chemical resistance, plastic wetted components, DC power operation and quiet, reliable performance are required. They are typically used on medical eqipment, laboratory automated chemistry applications, environmental sampling equipment and a range of industrial applications such as pick-and-place operations, ink jet printer systems and food packaging equipment.

Series 5000 pumps incorporate a 12 V or 24 V Namiki coreless DC motor. The motor shaft incorporates an eccentric that is attached to the pump diaphragm. Two opposing floating discs with seats respond to the diaphragm motion resulting in pumping action.

The pumps are produced by Namiki Corporation, a world leader in DC motor production and technology.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number 50-3-4
Product Name Series 5000 Miniature Diaphragm Liquid Pump
Pump Type Diaphragm Pump
Discharge Pressure 10.2 psi (7.14 m of Water)
Liquid Flow 0.050 GPM (0.19 L/min)
Discharge Size 0.157 inch (4 mm)
Media Temperature 122 F (50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Fixed Displacement Hydraulic Vane Pumps - BV Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 101.5 psi (71.38 m of Water)
Liquid Flow 2.112 to 97.680 GPM (8.00 to 370.00 L/min)
View Details