Clark Solutions Series 7049 Miniature Diaphragm Liquid Pump 7049SD

Description
Models 7039 & 7049 liquid diaphragm pumps are an excellent choice where flow control, chemical resistance, plastic wetted components, DC power operation and quiet, reliable performance are required. They are typically used on medical equipment, laboratory automated chemistry applications, environmental sampling equipment and a range of industrial applications such as pick-and-place operations, ink jet printer systems and food packaging equipment. Model 7039 & 7049 pumps incorporate a 24 V stepper motor and have a nominal delivery of 32 ml/min (0.32 ml/stroke) at 100 RPM. The motor shaft incorporates an eccentric that is attached to the pump diaphragm. Two opposing floating discs with seats respond to the diaphragm motion resulting in pumping action. A driver circuit is offered as an option for driving the stepper motor. A photomicrosensor is also available for feedback based on the position of the diaphragm. The pump is produced by Namiki Corporation, a world leader in DC motor production and technology.
Datasheet
Description
Models 7039 & 7049 liquid diaphragm pumps are an excellent choice where flow control, chemical resistance, plastic wetted components, DC power operation and quiet, reliable performance are required. They are typically used on medical equipment, laboratory automated chemistry applications, environmental sampling equipment and a range of industrial applications such as pick-and-place operations, ink jet printer systems and food packaging equipment. Model 7039 & 7049 pumps incorporate a 24 V stepper motor and have a nominal delivery of 32 ml/min (0.32 ml/stroke) at 100 RPM. The motor shaft incorporates an eccentric that is attached to the pump diaphragm. Two opposing floating discs with seats respond to the diaphragm motion resulting in pumping action. A driver circuit is offered as an option for driving the stepper motor. A photomicrosensor is also available for feedback based on the position of the diaphragm. The pump is produced by Namiki Corporation, a world leader in DC motor production and technology.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 7049 Miniature Diaphragm Liquid Pump - 7049SD - Clark Solutions
Hudson, MA, USA
Series 7049 Miniature Diaphragm Liquid Pump
7049SD
Series 7049 Miniature Diaphragm Liquid Pump 7049SD
Models 7039 & 7049 liquid diaphragm pumps are an excellent choice where flow control, chemical resistance, plastic wetted components, DC power operation and quiet, reliable performance are required. They are typically used on medical equipment, laboratory automated chemistry applications, environmental sampling equipment and a range of industrial applications such as pick-and-place operations, ink jet printer systems and food packaging equipment. Model 7039 & 7049 pumps incorporate a 24 V stepper motor and have a nominal delivery of 32 ml/min (0.32 ml/stroke) at 100 RPM. The motor shaft incorporates an eccentric that is attached to the pump diaphragm. Two opposing floating discs with seats respond to the diaphragm motion resulting in pumping action. A driver circuit is offered as an option for driving the stepper motor. A photomicrosensor is also available for feedback based on the position of the diaphragm. The pump is produced by Namiki Corporation, a world leader in DC motor production and technology.

Models 7039 & 7049 liquid diaphragm pumps are an excellent choice where flow control, chemical resistance, plastic wetted components, DC power operation and quiet, reliable performance are required. They are typically used on medical equipment, laboratory automated chemistry applications, environmental sampling equipment and a range of industrial applications such as pick-and-place operations, ink jet printer systems and food packaging equipment.

Model 7039 & 7049 pumps incorporate a 24 V stepper motor and have a nominal delivery of 32 ml/min (0.32 ml/stroke) at 100 RPM. The motor shaft incorporates an eccentric that is attached to the pump diaphragm. Two opposing floating discs with seats respond to the diaphragm motion resulting in
pumping action.

A driver circuit is offered as an option for driving the stepper motor. A photomicrosensor is also available for feedback based on the position of the diaphragm.

The pump is produced by Namiki Corporation, a world leader in DC motor production and technology.

Supplier's Site Datasheet

Technical Specifications

  Clark Solutions
Product Category Liquid Handling Pumps
Product Number 7049SD
Product Name Series 7049 Miniature Diaphragm Liquid Pump
Pump Type Diaphragm Pump
Discharge Pressure 14.5 psi (10.2 m of Water)
Liquid Flow 0.008 GPM (0.03 L/min)
Discharge Size 0.157 inch (4 mm)
Media Temperature 122 F (50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Cast Iron Pumps - D Series High/Low - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Liquid Flow 5.000 to 28.000 GPM (18.94 to 106.06 L/min)
Discharge Size 0.500 to 0.750 inch (12.7 to 19.05 mm)
View Details