Weidmuller Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Product Name Notes
KS2
DC/DC converters for the 50-W power class in a compact metal housing for mounting directly on the terminal rail. Eight versions are available with rated voltages of 5 V, 12...
Diode module for decoupling outputs of switched-mode power units. Switched-mode power units have a disadvantage - when multiple secondary circuits are switched in parallel, an opposite negative influence can effect...
One-phase switched-mode power unit in a compact metal housing for rail mounting in performance classes 70 to 1000 W. The ECOLINE power supplies can be universally deployed because of their...
One-phase switched-mode power unit in a compact metal housing for rail mounting Performance classes 55 W, 160 W, 300 W. These power supplies can be universally deployed because of their...
One-phase switched-mode power unit in installation housing in performance classes 24 and 48 W. The INSTA power units can be universally deployed because of their wide input range from 85...
One-phase switched-mode power unit in installation housing in performance classes 24 and 48 W. The INSTA power units can be universally deployed because of their wide input range from 85...
PRO-M = Power-Reliable-Optim ized The perfectly reliable power supply for automation technology. The ten different versions for the 24V-DC power supply all feature a solid but thin metal housing which...
Switched-mode power unit with an output power of 12 W / 24 V @ 0.5 A in compact WAVEBOX housing just 22.5 mm wide, for mounting directly on the terminal...
The powerful new line of PRO-H power supplies – with ATEX and Class I Div. 2 approvals – is designed for use in Ex zones and the high-performance sector. High...
Three-phase switched-mode power unit in compact metal housing for rail mounting, Performance classes 250 to 1000 W. The ECOLINE power unit can be universally deployed because of its wide input...
UPS control modules provide the installation with a 12/24 V DC supply voltage within seconds should the power supply fail. Professional signalling guarantees the evaluation of all relevant signal conditions...