Weidmuller DIN Rail Power Supplies 1478180000

Description
Weidmüller 1478180000
Request a Quote Datasheet
Description
Weidmüller 1478180000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - 9236560 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
9236560
DIN Rail Power Supplies 9236560
Weidmüller 1478180000

Weidmüller 1478180000

Supplier's Site
Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Weidmuller - 95Y7372 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Weidmuller
95Y7372
Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Weidmuller 95Y7372
POWER SUPPLY, AC-DC, 24V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 9236560 95Y7372
Product Name DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Weidmuller
Form Factor DIN Rail
DC Output Voltage 28.0 volts 24.0 volts
Number of Outputs 1 # 1 #
Phase Three-Phase Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

300W - 400W medical AC-DC digital power supplies - EFE300M-24-5-ECMDL-YT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 5.0 to 24.0 volts
DC Output Current 2 to 12.5 amps
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
30 W Single Phase Single Output Low Profile Power Supplies - PS-3015 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
3 suppliers
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details