Weidmuller Power Supply, Ac-Dc, 24V, 40A; Power Supply Approvals Weidmuller 1478150000

Description
POWER SUPPLY, AC-DC, 24V, 40A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:960W; Output Voltage - Output 1:24V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, 24V, 40A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:960W; Output Voltage - Output 1:24V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 24V, 40A; Power Supply Approvals Weidmuller - 95Y7371 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 40A; Power Supply Approvals Weidmuller
95Y7371
Power Supply, Ac-Dc, 24V, 40A; Power Supply Approvals Weidmuller 95Y7371
POWER SUPPLY, AC-DC, 24V, 40A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:960W; Output Voltage - Output 1:24V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 40A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:960W; Output Voltage - Output 1:24V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
DIN rail power supply Weidmüller PROmax 960W 24V 40A - 1478150000 -  - Automation24, Inc.
King of Prussia, PA, United States
DIN rail power supply Weidmüller PROmax 960W 24V 40A - 1478150000
DIN rail power supply Weidmüller PROmax 960W 24V 40A - 1478150000
High performance and durable switch-mode power supply PROmax 960W 24V 40A - 1478150000 is designed for especially demanding requirements. The power supply PROmax 960W 24V 40A - 1478150000 reliably copes with continuous overload of up to 20% or short-term peak loads of 300% occuring with high control cabinet temperatures. 1478150000 features an input voltage range of 85-277 V AC/80-370 V DC, and output power of 960 W, 24 V DC, 40 A.

High performance and durable switch-mode power supply PROmax 960W 24V 40A - 1478150000 is designed for especially demanding requirements. The power supply PROmax 960W 24V 40A - 1478150000 reliably copes with continuous overload of up to 20% or short-term peak loads of 300% occuring with high control cabinet temperatures. 1478150000 features an input voltage range of 85-277 V AC/80-370 V DC, and output power of 960 W, 24 V DC, 40 A.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Automation24, Inc.
Product Category Power Supplies Power Supplies
Product Number 95Y7371
Product Name Power Supply, Ac-Dc, 24V, 40A; Power Supply Approvals Weidmuller DIN rail power supply Weidmüller PROmax 960W 24V 40A - 1478150000
Type DC Power Supply DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts 24.0 volts
DC Output Current 40 amps 40 amps
DC Output Power 960 watts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
AC/DC Adapters - 1176627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details