AC/DC DIN RAIL SUPPLY 24V 960W
Low-cost power supply PROeco3 960W 24V 40A - 1469560000 offers all the basic functions of a switch-mode power supply and delivers impressively high performance and flexibility. The switch-mode power supply PROeco3 960W 24V 40A - 1469560000 features a compact design, high efficiency and is extremely easy to maintain. Featuring 960 W power output, 24 V DC, 40 A output, and 3-phase 320-575 V AC/450-800 V DC voltage input.
POWER SUPPLY, AC-DC, 24V, 40A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:960W; Output Voltage - Output 1:24V; Output Current - Output 1:40A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| DigiKey | Automation24, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 281-4466-ND | 95Y7248 | |
| Product Name | Industrial, DIN Rail Power Supplies | DIN rail power supply Weidmüller PROeco3 960W 24V 40A - 1469560000 | Power Supply, Ac-Dc, 24V, 40A; Power Supply Approvals Weidmuller |
| Type | 1 | DC Power Supply | DC Power Supply |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | |
| DC Output Current | 40 amps | 40 amps | 40 amps |
| AC Input Voltage | 320.0 to 575.0 volts | 320.0 to 575.0 volts | |
| DC Input Voltage | 450.0 to 800.0 volts |