Weidmuller Industrial, DIN Rail Power Supplies 2467100000

Description
PRO TOP3 480W 24V 20A
Request a Quote Datasheet
Description
PRO TOP3 480W 24V 20A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 281-2467100000-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
281-2467100000-ND
Industrial, DIN Rail Power Supplies 281-2467100000-ND
PRO TOP3 480W 24V 20A

PRO TOP3 480W 24V 20A

Buy Now Datasheet
DIN Rail Power Supplies - 303121 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
303121
DIN Rail Power Supplies 303121
Weidmüller 2467100000

Weidmüller 2467100000

Supplier's Site
Power Supply, Ac-Dc, 24V, 20A; Power Supply Approvals Weidmuller - 70AH6090 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 20A; Power Supply Approvals Weidmuller
70AH6090
Power Supply, Ac-Dc, 24V, 20A; Power Supply Approvals Weidmuller 70AH6090
POWER SUPPLY, AC-DC, 24V, 20A; Power Supply Approvals:ITE, Electronic Equipment & Transformers; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24V; Output Current - Output 1:20A; Output Voltage - Output 2:-RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 20A; Power Supply Approvals:ITE, Electronic Equipment & Transformers; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24V; Output Current - Output 1:20A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 281-2467100000-ND 303121 70AH6090
Product Name Industrial, DIN Rail Power Supplies DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 20A; Power Supply Approvals Weidmuller
Type 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 20 amps 20 amps
AC Input Voltage 320.0 to 575.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Power Supply - 1092996 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Induction Power Supply - TFD - Inductotherm Group
Specs
Type DC Power System
Applications Instrumentation, Heating
DC Output Power 50000 to 600000 watts
View Details