Weidmuller Industrial, DIN Rail Power Supplies 2838430000

Description
AC/DC DIN RAIL SUPPLY 24V 91W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 91W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 281-2838430000-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
281-2838430000-ND
Industrial, DIN Rail Power Supplies 281-2838430000-ND
AC/DC DIN RAIL SUPPLY 24V 91W

AC/DC DIN RAIL SUPPLY 24V 91W

Buy Now Datasheet
DIN rail power supply Weidmüller PRO BAS 90W 24V 3.8A - 2838430000 -  - Automation24, Inc.
King of Prussia, PA, United States
DIN rail power supply Weidmüller PRO BAS 90W 24V 3.8A - 2838430000
DIN rail power supply Weidmüller PRO BAS 90W 24V 3.8A - 2838430000
Low-cost power supply PRO BAS 90W 24V 3.8A - 2838430000 offers all the basic functions of a switch-mode power supply and delivers impressively high performance and flexibility. The switch-mode power supply PRO BAS 90W 24V 3.8A - 2838430000 features a compact design, high efficiency and adjustable voltage output. Featuring 90 W power output, 24 V DC, 3.8A output, Input voltage 100-240 VAC

Low-cost power supply PRO BAS 90W 24V 3.8A - 2838430000 offers all the basic functions of a switch-mode power supply and delivers impressively high performance and flexibility. The switch-mode power supply PRO BAS 90W 24V 3.8A - 2838430000 features a compact design, high efficiency and adjustable voltage output. Featuring 90 W power output, 24 V DC, 3.8A output, Input voltage 100-240 VAC

Supplier's Site Datasheet
Power Supply, Ac-Dc, 24V, 3.8A; Power Supply Approvals Weidmuller - 58AK8728 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 3.8A; Power Supply Approvals Weidmuller
58AK8728
Power Supply, Ac-Dc, 24V, 3.8A; Power Supply Approvals Weidmuller 58AK8728
POWER SUPPLY, AC-DC, 24V, 3.8A; Power Supply Approvals:Laboratory & Transformers; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:24V; Output Current - Output 1:3.8A; Output Voltage - Output 2:

POWER SUPPLY, AC-DC, 24V, 3.8A; Power Supply Approvals:Laboratory & Transformers; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:24V; Output Current - Output 1:3.8A; Output Voltage - Output 2:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 281-2838430000-ND 58AK8728
Product Name Industrial, DIN Rail Power Supplies DIN rail power supply Weidmüller PRO BAS 90W 24V 3.8A - 2838430000 Power Supply, Ac-Dc, 24V, 3.8A; Power Supply Approvals Weidmuller
Type 1 DC Power Supply DC Power Supply
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
DC Output Current 3.8 amps 3.8 amps 3.8 amps
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details
Switching Power Supplies - 1226591 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details