Weidmuller Industrial, DIN Rail Power Supplies 9919371215

Description
DC/DC DIN RAIL SUPPLY 15V 50W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 15V 50W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 281-2012-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
281-2012-ND
Industrial, DIN Rail Power Supplies 281-2012-ND
DC/DC DIN RAIL SUPPLY 15V 50W

DC/DC DIN RAIL SUPPLY 15V 50W

Buy Now Datasheet
Dc-Dc Converter, 15V/13V-18V, 3A; Power Supply Approvals Weidmuller - 81H2556 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V/13V-18V, 3A; Power Supply Approvals Weidmuller
81H2556
Dc-Dc Converter, 15V/13V-18V, 3A; Power Supply Approvals Weidmuller 81H2556
DC-DC CONVERTER, 15V/13V-18V, 3A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Width:57mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V/13V-18V, 3A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:50W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Width:57mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 281-2012-ND 81H2556
Product Name Industrial, DIN Rail Power Supplies Dc-Dc Converter, 15V/13V-18V, 3A; Power Supply Approvals Weidmuller
Type 1 DC-DC Converter
Operating Temperature -10 to 50 C (14 to 122 F)
Regulatory Compliance ROHS COMP RoHS Compliant
DC Output Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1236687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Type g
Regulatory Compliance RoHS Compliant
View Details