ERROR: no product mention
POWER SUPPLY, AC-DC, 24V, 10A; Power Supply Approvals:ITE, Electronic Equipment & Transformers; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24V; Output Current - Output 1:10A; Output Voltage - Output 2:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 83AH1115 |
| Product Name | Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Weidmuller |
| Type | DC Power Supply |