DC BUFFER MODULE, DC POWER SUPPLY; For Use With:Weidmuller 24VDC Power Supplies; Accessory Type:DC Buffer Module; Product Range:- RoHS Compliant: Yes
UPS CONTROL UNIT, 24V, 20A; No. of Outlets:-; Capacity (VA / W):-; Input Voltage AC Max:-; Output Voltage:24V; Backup Time - Full Load:-; Product Range:ConnectPower Series; Length:150mm; Width:66mm; Height:130mm; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 18X0297 | 13AC0940 |
| Product Name | Dc Buffer Module, Dc Power Supply; For Use With Weidmuller | Ups Control Unit, 24V, 20A; No. Of Outlets Weidmuller |
| Type | DC Power Supply |