One-phase switched-mode power unit in a compact metal housing for rail mounting
in performance classes 70 to 1000 W. The ECOLINE power supplies can be universally deployed because of their wide input range
from 85 V AC to 265 V AC. A floating relay contact in the output circuit indicates short-circuits and overloads.
| Weidmuller | |
|---|---|
| Product Category | Power Supplies |
| Product Number | CP SNT 500W, 24VDC, 20A |
| Product Name | Connect Power Single-Phase ECOLINE |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Form Factor | DIN Rail |
| Operating Temperature | -10 to 70 C (14 to 158 F) |
| DC Output Voltage | 24.0 to 28.0 volts |