Weidmuller Industrial, DIN Rail Power Supplies 1478270000

Description
AC/DC DIN RAIL SUPPLY 48V 960W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 48V 960W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 281-3823-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
281-3823-ND
Industrial, DIN Rail Power Supplies 281-3823-ND
AC/DC DIN RAIL SUPPLY 48V 960W

AC/DC DIN RAIL SUPPLY 48V 960W

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 20A; Power Supply Approvals Weidmuller - 95Y7377 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 20A; Power Supply Approvals Weidmuller
95Y7377
Power Supply, Ac-Dc, 48V, 20A; Power Supply Approvals Weidmuller 95Y7377
POWER SUPPLY, AC-DC, 48V, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:960W; Output Voltage - Output 1:48V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:960W; Output Voltage - Output 1:48V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 281-3823-ND 95Y7377
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 48V, 20A; Power Supply Approvals Weidmuller
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 20 amps 20 amps
AC Input Voltage 85.0 to 277.0 volts
DC Input Voltage 80.0 to 370.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details
Switching Power Supplies - 1227884 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details