Weidmuller Industrial, DIN Rail Power Supplies 8951340000

Description
AC/DC DIN RAIL SUPPLY 24V 120W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 120W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 281-2802-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
281-2802-ND
Industrial, DIN Rail Power Supplies 281-2802-ND
AC/DC DIN RAIL SUPPLY 24V 120W

AC/DC DIN RAIL SUPPLY 24V 120W

Buy Now Datasheet
AC Power Supply - 80253582 - Radwell International
Willingboro, NJ, United States
AC Power Supply
80253582
AC Power Supply 80253582
POWER SUPPLY, TYPE CP M SNT, 115/240 VAC INPUT, 1.1 AMP @ 230 VAC, 2.0 AMP @ 115 VAC, 1 OUTPUT, 120 WATT OUTPUT, 24 VDC OUTPUT, 5 AMP OUTPUT, SHORT CIRCUIT PROTECTION, IP20, REPLACED BY 1478110000. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, TYPE CP M SNT, 115/240 VAC INPUT, 1.1 AMP @ 230 VAC, 2.0 AMP @ 115 VAC, 1 OUTPUT, 120 WATT OUTPUT, 24 VDC OUTPUT, 5 AMP OUTPUT, SHORT CIRCUIT PROTECTION, IP20, REPLACED BY 1478110000. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ac-Dc Converter, Din Rail, 1 O/p, 120W, 5A, 24V; Power Supply Approvals Weidmuller - 65R4836 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 120W, 5A, 24V; Power Supply Approvals Weidmuller
65R4836
Ac-Dc Converter, Din Rail, 1 O/p, 120W, 5A, 24V; Power Supply Approvals Weidmuller 65R4836
AC-DC CONVERTER, DIN RAIL, 1 O/P, 120W, 5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Height:130mm RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 120W, 5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Height:130mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 281-2802-ND 80253582 65R4836
Product Name Industrial, DIN Rail Power Supplies AC Power Supply Ac-Dc Converter, Din Rail, 1 O/p, 120W, 5A, 24V; Power Supply Approvals Weidmuller
Type 1 AC Power Source DC Power Supply; AC/DC Converter
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps 5 amps
AC Input Voltage 85.0 to 264.0 volts
AC Output Voltage 240.0 to 115.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

120/960W DIN-Rail power supplies - DRB240-24-3-A6 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
2 suppliers
High Reliability, High Temperature, Conduction/convection Cooled - BHT 319-F4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details