Manufacturer: Weidmüller
Category: Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies
Package: Box
Input Type: AC or DC
Current - Output (Max): 20A
Voltage - Output 1: 24V
Alternative Parts (Cross-Reference): Cross
Product Status: Active
AC Voltage - Input: 85 ~ 277 VAC
DC Voltage - Input (Min): 80V
DC Voltage - Input (Max): 410V
Power (Watts): 480W
AC/DC DIN RAIL SUPPLY 24V 480W
POWER SUPPLY, AC-DC, 24V, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 281-6374-ND | 94AC9850 | |
| Product Name | Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies | Industrial, DIN Rail Power Supplies | Power Supply, Ac-Dc, 24V, 20A; Power Supply Approvals Weidmuller |
| Form Factor | Board Mount | ||
| DC Output Current | 20 amps | 20 amps | 20 amps |
| AC Input Voltage | 85.0 to 277.0 volts | 85.0 to 277.0 volts | |
| DC Input Voltage | 80.0 to 410.0 volts | 80.0 to 410.0 volts | |
| Type | 1 | DC Power Supply |