Weidmuller DIN Rail Power Supplies 1478100000

Description
Weidmüller 1478100000
Request a Quote Datasheet
Description
Weidmüller 1478100000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - 9236545 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
9236545
DIN Rail Power Supplies 9236545
Weidmüller 1478100000

Weidmüller 1478100000

Supplier's Site
DIN rail power supply Weidmüller PROmax 72W 24V 3A - 1478100000 -  - Automation24, Inc.
King of Prussia, PA, United States
DIN rail power supply Weidmüller PROmax 72W 24V 3A - 1478100000
DIN rail power supply Weidmüller PROmax 72W 24V 3A - 1478100000
High performance and durable PROmax switch-mode power supply 1478110000 is designed for especially demanding requirements. PROmax power supply 1478110000 reliably copes with continuous overload of up to 20% or short-term peak loads of 300% occuring with high control cabinet temperatures. 1478130000 features an input voltage range of 85-277 V AC/80-370, and output power of 72 W, 24 V DC, 3 A.

High performance and durable PROmax switch-mode power supply 1478110000 is designed for especially demanding requirements. PROmax power supply 1478110000 reliably copes with continuous overload of up to 20% or short-term peak loads of 300% occuring with high control cabinet temperatures. 1478130000 features an input voltage range of 85-277 V AC/80-370, and output power of 72 W, 24 V DC, 3 A.

Supplier's Site Datasheet
Power Supply, Ac-Dc, 24V, 3A; Power Supply Approvals Weidmuller - 75Y8226 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 3A; Power Supply Approvals Weidmuller
75Y8226
Power Supply, Ac-Dc, 24V, 3A; Power Supply Approvals Weidmuller 75Y8226
POWER SUPPLY, AC-DC, 24V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:72W; Output Voltage - Output 1:24V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:72W; Output Voltage - Output 1:24V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Automation24, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 9236545 75Y8226
Product Name DIN Rail Power Supplies DIN rail power supply Weidmüller PROmax 72W 24V 3A - 1478100000 Power Supply, Ac-Dc, 24V, 3A; Power Supply Approvals Weidmuller
Form Factor DIN Rail DIN Rail
DC Output Voltage 28.0 volts 24.0 volts 24.0 volts
Number of Outputs 1 # 1 #
Phase Single-Phase Power Supply
Type DC Power Supply DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - Q1179-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2400W 1300Vdc Input, Rugged, 2.4kW DC-DC Converter for Heavy-duty Industrial Applications - HVT 2K4-1300/24-4U5 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP4303S 4Ch Precision Linear DC Power Supply - UDP4303S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details