Weidmuller DIN Rail Power Supplies 1478120000

Description
Weidmüller 1478120000
Request a Quote Datasheet
Description
Weidmüller 1478120000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - 9236542 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
9236542
DIN Rail Power Supplies 9236542
Weidmüller 1478120000

Weidmüller 1478120000

Supplier's Site
DIN rail power supply Weidmüller PROmax 180W 24V 7.5A - 1478120000 -  - Automation24, Inc.
King of Prussia, PA, United States
DIN rail power supply Weidmüller PROmax 180W 24V 7.5A - 1478120000
DIN rail power supply Weidmüller PROmax 180W 24V 7.5A - 1478120000
High performance and durable PROmax switch-mode power supply 1478120000 is designed for especially demanding requirements. PROmax power supply 1478120000 reliably copes with continuous overload of up to 20% or short-term peak loads of 300% occurring with high control cabinet temperatures. 1478120000 features an input voltage range of 85-277 V AC/80-370, and output power of 180 W, 24 V DC, 7,5 A.

High performance and durable PROmax switch-mode power supply 1478120000 is designed for especially demanding requirements. PROmax power supply 1478120000 reliably copes with continuous overload of up to 20% or short-term peak loads of 300% occurring with high control cabinet temperatures. 1478120000 features an input voltage range of 85-277 V AC/80-370, and output power of 180 W, 24 V DC, 7,5 A.

Supplier's Site Datasheet
Power Supply, Ac-Dc, 24V, 7.5A; Power Supply Approvals Weidmuller - 95Y7370 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 7.5A; Power Supply Approvals Weidmuller
95Y7370
Power Supply, Ac-Dc, 24V, 7.5A; Power Supply Approvals Weidmuller 95Y7370
POWER SUPPLY, AC-DC, 24V, 7.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:180W; Output Voltage - Output 1:24V; Output Current - Output 1:7.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 7.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:180W; Output Voltage - Output 1:24V; Output Current - Output 1:7.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Automation24, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 9236542 95Y7370
Product Name DIN Rail Power Supplies DIN rail power supply Weidmüller PROmax 180W 24V 7.5A - 1478120000 Power Supply, Ac-Dc, 24V, 7.5A; Power Supply Approvals Weidmuller
Form Factor DIN Rail DIN Rail
DC Output Voltage 28.0 volts 24.0 volts
Number of Outputs 1 # 1 #
Phase Single-Phase Power Supply
Type DC Power Supply DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

25W to 300W Medical AC-DC External Power Supplies - DTM110PW-280C8 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature -30 to 60 C (-22 to 140 F)
Regulatory Compliance Certifi cations - IEC/ES/EN60601-1, EN60601-1-11, CE Mark (LVD, EMC and RoHS). Designed to meet IEC60335-1
View Details
5000W High Input Voltage – 600Vdc Input - HVI 5K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details