Weidmuller Industrial, DIN Rail Power Supplies 2838410000

Description
AC/DC DIN RAIL SUPPLY 24V 60W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 60W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 281-2838410000-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
281-2838410000-ND
Industrial, DIN Rail Power Supplies 281-2838410000-ND
AC/DC DIN RAIL SUPPLY 24V 60W

AC/DC DIN RAIL SUPPLY 24V 60W

Buy Now Datasheet
DIN Rail Power Supplies - 2875312 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
2875312
DIN Rail Power Supplies 2875312
Weidmüller 2838410000

Weidmüller 2838410000

Supplier's Site
Power Supply, Ac-Dc, 24V, 2.5A; Power Supply Approvals Weidmuller - 58AK8726 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 2.5A; Power Supply Approvals Weidmuller
58AK8726
Power Supply, Ac-Dc, 24V, 2.5A; Power Supply Approvals Weidmuller 58AK8726
POWER SUPPLY, AC-DC, 24V, 2.5A; Power Supply Approvals:Laboratory & Transformers; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:

POWER SUPPLY, AC-DC, 24V, 2.5A; Power Supply Approvals:Laboratory & Transformers; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:

Supplier's Site Datasheet
DIN rail power supply Weidmüller PRO BAS 60W 24V 2.5A - 2838410000 -  - Automation24, Inc.
King of Prussia, PA, United States
DIN rail power supply Weidmüller PRO BAS 60W 24V 2.5A - 2838410000
DIN rail power supply Weidmüller PRO BAS 60W 24V 2.5A - 2838410000
Low-cost power supply PRO BAS 60W 24V 2.5A - 2838410000 offers all the basic functions of a switch-mode power supply and delivers impressively high performance and flexibility. The switch-mode power supply PRO BAS 60W 24V 2.5A - 2838410000 features a compact design, high efficiency and adjustable voltage output. Featuring 60 W power output, 24 V DC, 2.5 A output, Input voltage 100-240 VAC

Low-cost power supply PRO BAS 60W 24V 2.5A - 2838410000 offers all the basic functions of a switch-mode power supply and delivers impressively high performance and flexibility. The switch-mode power supply PRO BAS 60W 24V 2.5A - 2838410000 features a compact design, high efficiency and adjustable voltage output. Featuring 60 W power output, 24 V DC, 2.5 A output, Input voltage 100-240 VAC

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Automation24, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 281-2838410000-ND 2875312 58AK8726
Product Name Industrial, DIN Rail Power Supplies DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 2.5A; Power Supply Approvals Weidmuller DIN rail power supply Weidmüller PRO BAS 60W 24V 2.5A - 2838410000
Type 1 DC Power Supply DC Power Supply
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
DC Output Current 2.5 amps 2.5 amps 2.5 amps 2.5 amps
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details