Weidmuller DIN Rail Power Supplies 2580180000

Description
Weidmüller 2580180000
Request a Quote Datasheet
Description
Weidmüller 2580180000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - 2105790 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
2105790
DIN Rail Power Supplies 2105790
Weidmüller 2580180000

Weidmüller 2580180000

Supplier's Site
Power Supply, Ac-Dc, 24V, 0.7A; No. Of Outputs Weidmuller - 34AH5390 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 0.7A; No. Of Outputs Weidmuller
34AH5390
Power Supply, Ac-Dc, 24V, 0.7A; No. Of Outputs Weidmuller 34AH5390
POWER SUPPLY, AC-DC, 24V, 0.7A; No. of Outputs:1 Output; Output Power Max:16W; Output Voltage - Output 1:24V; Output Current - Output 1:700mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 0.7A; No. of Outputs:1 Output; Output Power Max:16W; Output Voltage - Output 1:24V; Output Current - Output 1:700mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 2105790 34AH5390
Product Name DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 0.7A; No. Of Outputs Weidmuller
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 24.0 volts 24.0 volts
Number of Outputs 5 # 1 #
Phase Single-Phase Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC Power Supplies - CSS500-36/T - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details
Industrial, DIN Rail Power Supplies - 2946-787-612-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
3 suppliers