POWER SUPPLY, AC-DC, 5V, 14A; No. of Outputs:1 Output; Output Power Max:70W; Output Voltage - Output 1:5V; Output Current - Output 1:14A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 9236576 | 13AC0967 |
| Product Name | DIN Rail Power Supplies | Power Supply, Ac-Dc, 5V, 14A; No. Of Outputs Weidmuller |
| Form Factor | DIN Rail | |
| Regulatory Compliance | RoHS Compliant | RoHS Compliant |
| DC Output Voltage | 7.0 volts | 5.0 volts |
| Number of Outputs | 1 # | 1 # |