Weidmuller Industrial, DIN Rail Power Supplies 8951360000

Description
AC/DC DIN RAIL SUPPLY 24V 250W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 250W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 281-2804-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
281-2804-ND
Industrial, DIN Rail Power Supplies 281-2804-ND
AC/DC DIN RAIL SUPPLY 24V 250W

AC/DC DIN RAIL SUPPLY 24V 250W

Buy Now Datasheet
Ac-Dc Converter, Din Rail, 1 O/p, 250W, 10A, 24V; Power Supply Approvals Weidmuller - 85R5056 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 250W, 10A, 24V; Power Supply Approvals Weidmuller
85R5056
Ac-Dc Converter, Din Rail, 1 O/p, 250W, 10A, 24V; Power Supply Approvals Weidmuller 85R5056
AC-DC CONVERTER, DIN RAIL, 1 O/P, 250W, 10A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:250W; Output Voltage - Output 1:24VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Height:130mm RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 250W, 10A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:250W; Output Voltage - Output 1:24VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Height:130mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 281-2804-ND 85R5056
Product Name Industrial, DIN Rail Power Supplies Ac-Dc Converter, Din Rail, 1 O/p, 250W, 10A, 24V; Power Supply Approvals Weidmuller
Type 1 DC Power Supply; AC/DC Converter
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 10 amps 10 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
AC-DC Power Supplies - CUS60M-48/A - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
3 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-15124 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers