Weidmuller DIN Rail Power Supplies 1478230000

Description
Weidmüller 1478230000
Request a Quote Datasheet
Description
Weidmüller 1478230000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - 9236589 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
9236589
DIN Rail Power Supplies 9236589
Weidmüller 1478230000

Weidmüller 1478230000

Supplier's Site
Industrial, DIN Rail Power Supplies - 281-4480-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
281-4480-ND
Industrial, DIN Rail Power Supplies 281-4480-ND
AC/DC DIN RAIL SUPPLY 12V 120W

AC/DC DIN RAIL SUPPLY 12V 120W

Buy Now Datasheet
Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies
Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies
Alternative Parts (Cross-Reference): Cross Manufacturer: Weidmüller Category: Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies Series: PRO MAX (120W) Package: Bulk Product Status: Active Input Type: AC or DC AC Voltage - Input: 85 ~ 277 VAC DC Voltage - Input (Min): 80V DC Voltage - Input (Max): 370V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Weidmüller
Category: Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies
Series: PRO MAX (120W)
Package: Bulk
Product Status: Active
Input Type: AC or DC
AC Voltage - Input: 85 ~ 277 VAC
DC Voltage - Input (Min): 80V
DC Voltage - Input (Max): 370V

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 10A; Power Supply Approvals Weidmuller - 95Y7374 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 10A; Power Supply Approvals Weidmuller
95Y7374
Power Supply, Ac-Dc, 12V, 10A; Power Supply Approvals Weidmuller 95Y7374
POWER SUPPLY, AC-DC, 12V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 9236589 281-4480-ND 95Y7374
Product Name DIN Rail Power Supplies Industrial, DIN Rail Power Supplies Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 12V, 10A; Power Supply Approvals Weidmuller
Form Factor DIN Rail Board Mount
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 16.0 volts 12.0 volts
Number of Outputs 1 # 1 #
Phase Single-Phase Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details
Programmable Power / 3U Programmable DC Power - ea-elr-11000-30-3u-27159 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 30 amps
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details