Weidmuller Dc-Dc Converter, 24V, 20A; Power Supply Approvals Weidmuller 2001820000

Description
DC-DC CONVERTER, 24V, 20A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:480W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
Description
DC-DC CONVERTER, 24V, 20A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:480W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 24V, 20A; Power Supply Approvals Weidmuller - 96Y5350 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 20A; Power Supply Approvals Weidmuller
96Y5350
Dc-Dc Converter, 24V, 20A; Power Supply Approvals Weidmuller 96Y5350
DC-DC CONVERTER, 24V, 20A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:480W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 20A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:480W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 96Y5350
Product Name Dc-Dc Converter, 24V, 20A; Power Supply Approvals Weidmuller
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
Gold Box - Linear Power Supplies 5V/12V Combinations -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 1233746 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Current 3 amps
Number of Outputs 4 #
View Details