Weidmuller Industrial, DIN Rail Power Supplies 9927480024

Description
AC/DC DIN RAIL SUPPLY 24V 55W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 55W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 281-2005-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
281-2005-ND
Industrial, DIN Rail Power Supplies 281-2005-ND
AC/DC DIN RAIL SUPPLY 24V 55W

AC/DC DIN RAIL SUPPLY 24V 55W

Buy Now Datasheet
Power Supply - 325654 - Radwell International
Willingboro, NJ, United States
Power Supply
325654
Power Supply 325654
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, AC/DC, DIN RAIL, 1 OUTPUT, 55 W, 2.3 AMP, 24 VDC, DIN RAIL, REPLACED BY 2838410000. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, AC/DC, DIN RAIL, 1 OUTPUT, 55 W, 2.3 AMP, 24 VDC, DIN RAIL, REPLACED BY 2838410000. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ac-Dc Converter, Din Rail, 1 O/p, 55W, 2.3A, 24V; Power Supply Approvals Weidmuller - 39C7292 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 55W, 2.3A, 24V; Power Supply Approvals Weidmuller
39C7292
Ac-Dc Converter, Din Rail, 1 O/p, 55W, 2.3A, 24V; Power Supply Approvals Weidmuller 39C7292
AC-DC CONVERTER, DIN RAIL, 1 O/P, 55W, 2.3A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:55W; Output Voltage - Output 1:24VDC; Output Current - Output 1:2.3A; Output Voltage - Output 2:-; Height:131mm RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 55W, 2.3A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:55W; Output Voltage - Output 1:24VDC; Output Current - Output 1:2.3A; Output Voltage - Output 2:-; Height:131mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 281-2005-ND 325654 39C7292
Product Name Industrial, DIN Rail Power Supplies Power Supply Ac-Dc Converter, Din Rail, 1 O/p, 55W, 2.3A, 24V; Power Supply Approvals Weidmuller
Type 1 DC Power Supply; AC/DC Converter
Operating Temperature -10 to 70 C (14 to 158 F)
DC Output Current 2.3 amps 2.3 amps
AC Input Voltage 85.0 to 265.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers
Switching Amplifier - 20620182 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Induction Power Supply Unit - VIP® Multi-Switch™ - Inductotherm Group
Specs
Applications Instrumentation, Graphite Heating Applications
DC Output Power 1.50E6 watts
Number of Outputs 8 #
View Details