Weidmüller 3025590000 Power Supply
SWITCH-MODE POWER SUPPLY, 480W
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 757864 | 281-3025590000-ND |
| Product Name | Switching Power Supplies | Industrial, DIN Rail Power Supplies |
| Operating Temperature | -25 C (-13 F) | -25 to 70 C (-13 to 158 F) |
| Regulatory Compliance | RoHS Compliant | |
| DC Output Voltage | 28.0 volts | |
| Number of Outputs | 1 # |