Weidmuller Industrial, DIN Rail Power Supplies 2838470000

Description
AC/DC DIN RAIL SUPPLY 48V 240W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 48V 240W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 281-2838470000-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
281-2838470000-ND
Industrial, DIN Rail Power Supplies 281-2838470000-ND
AC/DC DIN RAIL SUPPLY 48V 240W

AC/DC DIN RAIL SUPPLY 48V 240W

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 5A; Power Supply Approvals Weidmuller - 58AK8732 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 5A; Power Supply Approvals Weidmuller
58AK8732
Power Supply, Ac-Dc, 48V, 5A; Power Supply Approvals Weidmuller 58AK8732
POWER SUPPLY, AC-DC, 48V, 5A; Power Supply Approvals:Laboratory & Transformers; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:48V; Output Current - Output 1:5A; Output Voltage - Output 2:

POWER SUPPLY, AC-DC, 48V, 5A; Power Supply Approvals:Laboratory & Transformers; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:48V; Output Current - Output 1:5A; Output Voltage - Output 2:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 281-2838470000-ND 58AK8732
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 48V, 5A; Power Supply Approvals Weidmuller
Type 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps 5 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details