Weidmuller Industrial, DIN Rail Power Supplies 2467120000

Description
PRO TOP3 960W 24V 40A
Request a Quote Datasheet
Description
PRO TOP3 960W 24V 40A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 281-2467120000-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
281-2467120000-ND
Industrial, DIN Rail Power Supplies 281-2467120000-ND
PRO TOP3 960W 24V 40A

PRO TOP3 960W 24V 40A

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 20A; Power Supply Approvals Weidmuller - 83AH1116 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 20A; Power Supply Approvals Weidmuller
83AH1116
Power Supply, Ac-Dc, 24V, 20A; Power Supply Approvals Weidmuller 83AH1116
POWER SUPPLY, AC-DC, 24V, 20A; Power Supply Approvals:ITE, Electronic Equipment & Transformers; No. of Outputs:1 Output; Output Power Max:960W; Output Voltage - Output 1:24V; Output Current - Output 1:40A; Output Voltage - Output 2:-RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 20A; Power Supply Approvals:ITE, Electronic Equipment & Transformers; No. of Outputs:1 Output; Output Power Max:960W; Output Voltage - Output 1:24V; Output Current - Output 1:40A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 281-2467120000-ND 83AH1116
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 20A; Power Supply Approvals Weidmuller
Type 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 40 amps 40 amps
AC Input Voltage 320.0 to 575.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
Features Weatherproof
DC Output Voltage 12.0 volts
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details
AC/DC Adapters - 1176637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details