Weidmuller Industrial, DIN Rail Power Supplies 1469520000

Description
AC/DC DIN RAIL SUPPLY 24V 960W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 960W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 281-3360-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
281-3360-ND
Industrial, DIN Rail Power Supplies 281-3360-ND
AC/DC DIN RAIL SUPPLY 24V 960W

AC/DC DIN RAIL SUPPLY 24V 960W

Buy Now Datasheet
DIN Rail Power Supplies - 9236517 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
9236517
DIN Rail Power Supplies 9236517
Weidmüller 1469520000

Weidmüller 1469520000

Supplier's Site
DIN rail power supply Weidmüller PROeco 960W 24V 40A - 1469520000 -  - Automation24, Inc.
King of Prussia, PA, United States
DIN rail power supply Weidmüller PROeco 960W 24V 40A - 1469520000
DIN rail power supply Weidmüller PROeco 960W 24V 40A - 1469520000
Low-cost power supply PROeco 960W 24V 40A - 1469520000 offers all the basic functions of a switch-mode power supply and delivers impressively high performance and flexibility. The switch-mode power supply PROeco 960W 24V 40A - 1469520000 features a compact design, high efficiency and is extremely easy to maintain. Featuring 960 W power output, 24 VDC, 40 A output, 85-264 VAC/80-370 VDC voltage input.

Low-cost power supply PROeco 960W 24V 40A - 1469520000 offers all the basic functions of a switch-mode power supply and delivers impressively high performance and flexibility. The switch-mode power supply PROeco 960W 24V 40A - 1469520000 features a compact design, high efficiency and is extremely easy to maintain. Featuring 960 W power output, 24 VDC, 40 A output, 85-264 VAC/80-370 VDC voltage input.

Supplier's Site Datasheet
Ac/dc Converter, 960W, 24V, 40A; Power Supply Approvals Weidmuller - 52X5512 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 960W, 24V, 40A; Power Supply Approvals Weidmuller
52X5512
Ac/dc Converter, 960W, 24V, 40A; Power Supply Approvals Weidmuller 52X5512
AC/DC CONVERTER, 960W, 24V, 40A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:960W; Output Voltage - Output 1:24VDC; Output Current - Output 1:40A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

AC/DC CONVERTER, 960W, 24V, 40A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:960W; Output Voltage - Output 1:24VDC; Output Current - Output 1:40A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 281-3360-ND 9236517 52X5512
Product Name Industrial, DIN Rail Power Supplies DIN Rail Power Supplies DIN rail power supply Weidmüller PROeco 960W 24V 40A - 1469520000 Ac/dc Converter, 960W, 24V, 40A; Power Supply Approvals Weidmuller
Type 1 DC Power Supply DC Power Supply; AC/DC Converter
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
DC Output Current 40 amps 40 amps 40 amps
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
DC Input Voltage 80.0 to 370.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details
Power Supply - 51301702 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details