Weidmuller DIN Rail Power Supplies 2580190000

Description
Weidmüller 2580190000
Request a Quote Datasheet
Description
Weidmüller 2580190000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - 2105791 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
2105791
DIN Rail Power Supplies 2105791
Weidmüller 2580190000

Weidmüller 2580190000

Supplier's Site
Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies
Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies
Manufacturer: Weidmüller Category: Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies Series: Connect Power INSTA (30W) Package: Box Input Type: AC or DC Alternative Parts (Cross-Reference): Cross Product Status: Active AC Voltage - Input: 85 ~ 264 VAC DC Voltage - Input (Min): 95V DC Voltage - Input (Max): 370V

Manufacturer: Weidmüller
Category: Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies
Series: Connect Power INSTA (30W)
Package: Box
Input Type: AC or DC
Alternative Parts (Cross-Reference): Cross
Product Status: Active
AC Voltage - Input: 85 ~ 264 VAC
DC Voltage - Input (Min): 95V
DC Voltage - Input (Max): 370V

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 1.3A; No. Of Outputs Weidmuller - 34AH5391 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1.3A; No. Of Outputs Weidmuller
34AH5391
Power Supply, Ac-Dc, 24V, 1.3A; No. Of Outputs Weidmuller 34AH5391
POWER SUPPLY, AC-DC, 24V, 1.3A; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:24V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 1.3A; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:24V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 2105791 34AH5391
Product Name DIN Rail Power Supplies Power Supplies - External/Internal (Off-Board) Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 1.3A; No. Of Outputs Weidmuller
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 24.0 volts 24.0 volts
Number of Outputs 5 # 1 #
Phase Single-Phase Power Supply
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSC-U12048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 2.5 amps
View Details
2 suppliers
Delta Adapter AC to DC 100-240V 65W 19V C6 DC Plug - 96PSA-A65W19V1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP1306C 1Ch Value-Series Linear DC Power Supply - UDP1306C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details